Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062515-RFP70N06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 156nC @ 20V
Max Input Capacitance: 2250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 70A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 800
N-Channel 60V 70A (Tc) 150W (Tc) Through Hole TO-220-3
MOSFETs N-Ch Power MOSFET Product overview: RFP70N06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFP70N06 can be used for catalog matching and distributor lookup.
N CHANNEL MOSFET, 60V, 70A TO-220AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:70A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.014OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 60V 70A TO220-3
N CHANNEL MOSFET, 60V, 70A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:70A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
MOSFET Transistor, N Channel, 70 A, 60 V, 14 mohm, 10 V, 4 V RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 062515-RFP70N06 | 841312 | 841312P | RFP70N06-ND | 2088-RFP70N06 | RFP70N06 | 16121390 | RFP70N06 | 58K2128 | 97K8824 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP70N06 | MOSFETs | MOSFETs | Single FETs, MOSFETs | MOSFET Transistor | MOSFET | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 60V, 70A To-220Ab; Channel Type Onsemi | Mosfet Transistor, N Channel, 70 A, 60 V, 14 Mohm, 10 V, 4 V Rohs Compliant Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 60 volts | |||||||||
| PD | 150000 milliwatts | 150 milliwatts | ||||||||
| TJ | -55 to 175 C (-67 to 347 F) | |||||||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; To-220ab | TO-220; TO-220 | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-3; TO-220 | TO-3 |