onsemi 1500V 10A 50W IGBT Transistor SGS5N150UF

Description
IGBT 1500V 10A 50W TO220F Product overview: SGS5N150UF from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 10A, 50W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500V, 10A, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS5N150UF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1500V 10A 50W TO220F Product overview: SGS5N150UF from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 10A, 50W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500V, 10A, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS5N150UF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500V 10A 50W IGBT Transistor
279-SGS5N150UF
1500V 10A 50W IGBT Transistor 279-SGS5N150UF
IGBT 1500V 10A 50W TO220F Product overview: SGS5N150UF from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 10A, 50W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500V, 10A, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS5N150UF can be used for catalog matching and distributor lookup.

IGBT 1500V 10A 50W TO220F Product overview: SGS5N150UF from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 10A, 50W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500V, 10A, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS5N150UF can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - SGS5N150UF - 211601-SGS5N150UF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGS5N150UF
211601-SGS5N150UF
IGBTs - Single - SGS5N150UF 211601-SGS5N150UF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 211601-SGS5N150UF Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 30nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 1500V Maximum Power Dissipation: 50W Pulsed Collector Current: 20A Collector-emitter saturation voltage(Max): 5.5V @ 10V, 5A Total Switching Energy(Ets): 190μJ (on), 100μJ (off) Turn-on and Turn-off delay time: 10ns/30ns Testing Conditions: 600V, 5A, 10 Ohm, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 211601-SGS5N150UF
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 30nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1500V
Maximum Power Dissipation: 50W
Pulsed Collector Current: 20A
Collector-emitter saturation voltage(Max): 5.5V @ 10V, 5A
Total Switching Energy(Ets): 190μJ (on), 100μJ (off)
Turn-on and Turn-off delay time: 10ns/30ns
Testing Conditions: 600V, 5A, 10 Ohm, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IGBT - 42297968 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1500V V(BR)CES, N-CHANNEL, TO-220F, G5N150UF MARKING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1500V V(BR)CES, N-CHANNEL, TO-220F, G5N150UF MARKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGS5N150UF 211601-SGS5N150UF 42297968
Product Name 1500V 10A 50W IGBT Transistor IGBTs - Single - SGS5N150UF IGBT
PD 50000 milliwatts 50000 milliwatts
Unlock Full Specs
to access all available technical data