ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SCT3080KLGC11

Description
Win Source Part Number: 1278198-SCT3080KLGC1 1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 30 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Rds On (Max) @ Id, Vgs: 104mOhm @ 10A, 18V Vgs(th) (Max) @ Id: 5.6V @ 5mA Power Dissipation (Max): 165W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247N Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 785 pF @ 800 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Base Product Number: SCT3080 Drive Voltage (Max Rds On, Min Rds On): 18V
Request a Quote Datasheet
Description
Win Source Part Number: 1278198-SCT3080KLGC1 1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 30 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Rds On (Max) @ Id, Vgs: 104mOhm @ 10A, 18V Vgs(th) (Max) @ Id: 5.6V @ 5mA Power Dissipation (Max): 165W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247N Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 785 pF @ 800 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Base Product Number: SCT3080 Drive Voltage (Max Rds On, Min Rds On): 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278198-SCT3080KLGC11 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278198-SCT3080KLGC11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278198-SCT3080KLGC11
Win Source Part Number: 1278198-SCT3080KLGC1 1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 30 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Rds On (Max) @ Id, Vgs: 104mOhm @ 10A, 18V Vgs(th) (Max) @ Id: 5.6V @ 5mA Power Dissipation (Max): 165W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247N Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 785 pF @ 800 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Base Product Number: SCT3080 Drive Voltage (Max Rds On, Min Rds On): 18V

Win Source Part Number: 1278198-SCT3080KLGC11
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 30
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 31A (Tc)
Rds On (Max) @ Id, Vgs: 104mOhm @ 10A, 18V
Vgs(th) (Max) @ Id: 5.6V @ 5mA
Power Dissipation (Max): 165W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247N
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 785 pF @ 800 V
Vgs (Max): +22V, -4V
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: SCT3080
Drive Voltage (Max Rds On, Min Rds On): 18V

Buy Now Datasheet
Single FETs, MOSFETs - SCT3080KLGC11-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SCT3080KLGC11-ND
Single FETs, MOSFETs SCT3080KLGC11-ND
N-Channel 1200V 31A (Tc) 165W (Tc) Through Hole TO-247N

N-Channel 1200V 31A (Tc) 165W (Tc) Through Hole TO-247N

Buy Now Datasheet
Singapore, Singapore
1200V 31A MOSFET Transistor
278-SCT3080KLGC11
1200V 31A MOSFET Transistor 278-SCT3080KLGC11
SICFET N-CH 1200V 31A TO247N Product overview: SCT3080KLGC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3080KLGC11 can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 31A TO247N Product overview: SCT3080KLGC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3080KLGC11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCT3080KLGC11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCT3080KLGC11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCT3080KLGC11
SICFET N-CH 1200V 31A TO247N

SICFET N-CH 1200V 31A TO247N

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 1200V SiC 31A 80mOhm TrenchMOS

MOSFET N-Ch 1200V SiC 31A 80mOhm TrenchMOS

Buy Now Datasheet
Mosfet, N-Ch, 31A, 1.2Kv, To-247N; Transistor Polarity Rohm - 05AC9465 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 31A, 1.2Kv, To-247N; Transistor Polarity Rohm
05AC9465
Mosfet, N-Ch, 31A, 1.2Kv, To-247N; Transistor Polarity Rohm 05AC9465
MOSFET, N-CH, 31A, 1.2KV, TO-247N; Transistor Polarity:N Channel; Continuous Drain Current Id:31A; Drain Source Voltage Vds:1.2kV; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:18V; Threshold Voltage Vgs:5.6V; Power RoHS Compliant: Yes

MOSFET, N-CH, 31A, 1.2KV, TO-247N; Transistor Polarity:N Channel; Continuous Drain Current Id:31A; Drain Source Voltage Vds:1.2kV; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:18V; Threshold Voltage Vgs:5.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SCT3080KLGC11 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SCT3080KLGC11
Single FETs, MOSFETs SCT3080KLGC11
SICFET N-CH 1200V 31A TO247N

SICFET N-CH 1200V 31A TO247N

Supplier's Site Datasheet
Transistor - 107651836 - Radwell International
Willingboro, NJ, United States
Transistor
107651836
Transistor 107651836
POWER FIELD-EFFECT TRANSISTOR, 31A I(D), 1200V, 0.104OHM, 1-ELEMENT, N-CHANNEL, SILICON CARBIDE, METAL-OXIDE SEMICONDUCTOR FET, TO-247, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 31A I(D), 1200V, 0.104OHM, 1-ELEMENT, N-CHANNEL, SILICON CARBIDE, METAL-OXIDE SEMICONDUCTOR FET, TO-247, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278198-SCT3080KLGC11 SCT3080KLGC11-ND 278-SCT3080KLGC11 SCT3080KLGC11 SCT3080KLGC11 05AC9465 SCT3080KLGC11 107651836
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 1200V 31A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 31A, 1.2Kv, To-247N; Transistor Polarity Rohm Single FETs, MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; SOT3 TO-247; TO-247-3 Tube TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
MOSFET Operating Mode Enhancement
Transconductance 0.0044 kS
Unlock Full Specs
to access all available technical data