Solid State, Inc. Bjt, Pnp, -100V, To-3; Transistor Polarity Solid State PMD17K100

Description
BJT, PNP, -100V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:20A; Power Dissipation:225W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
BJT, PNP, -100V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:20A; Power Dissipation:225W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bjt, Pnp, -100V, To-3; Transistor Polarity Solid State - 07R8808 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Pnp, -100V, To-3; Transistor Polarity Solid State
07R8808
Bjt, Pnp, -100V, To-3; Transistor Polarity Solid State 07R8808
BJT, PNP, -100V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:20A; Power Dissipation:225W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

BJT, PNP, -100V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:20A; Power Dissipation:225W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 32259445 - Radwell International
Willingboro, NJ, United States
Transistor
32259445
Transistor 32259445
BIPOLAR (BJT) SINGLE TRANSISTOR, PNP, 100 V, 20 A, 225 W, TO-3, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR (BJT) SINGLE TRANSISTOR, PNP, 100 V, 20 A, 225 W, TO-3, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Bipolar RF Transistors RF Transistors
Product Number 07R8808 32259445
Product Name Bjt, Pnp, -100V, To-3; Transistor Polarity Solid State Transistor
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847AM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 155030 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details