Vishay Precision Group MOSFETs SIHG20N50E-GE3

Description
MOSFET N-Ch 550V 19A E Series TO-247AC
Request a Quote Datasheet
Description
MOSFET N-Ch 550V 19A E Series TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1219656 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1219656
MOSFETs 1219656
MOSFET N-Ch 550V 19A E Series TO-247AC

MOSFET N-Ch 550V 19A E Series TO-247AC

Supplier's Site
MOSFETs - 1695791 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1695791
MOSFETs 1695791
MOSFET N-Ch 550V 19A E Series TO-247AC

MOSFET N-Ch 550V 19A E Series TO-247AC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277887-SIHG20N50E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277887-SIHG20N50E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277887-SIHG20N50E-GE3
Win Source Part Number: 1277887-SIHG20N50E-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 19A (Tc) Rds On (Max) @ Id, Vgs: 184mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 179W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Gate Charge (Qg) (Max) @ Vgs: 92 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1640 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHG20 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277887-SIHG20N50E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 19A (Tc)
Rds On (Max) @ Id, Vgs: 184mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 179W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 92 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1640 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHG20
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHG20N50E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHG20N50E-GE3-ND
Single FETs, MOSFETs 742-SIHG20N50E-GE3-ND
N-Channel 500V 19A (Tc) 179W (Tc) Through Hole TO-247AC

N-Channel 500V 19A (Tc) 179W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Transistor - 88693468 - Radwell International
Willingboro, NJ, United States
Transistor
88693468
Transistor 88693468
POWER FIELD-EFFECT TRANSISTOR, 19A I(D), 500V, 0.184OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 19A I(D), 500V, 0.184OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG20N50E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG20N50E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG20N50E-GE3
MOSFET N-CH 500V 19A TO247AC

MOSFET N-CH 500V 19A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-247AC

MOSFET 500V Vds 30V Vgs TO-247AC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1219656 1277887-SIHG20N50E-GE3 742-SIHG20N50E-GE3-ND 88693468 SIHG20N50E-GE3 SIHG20N50E-GE3
Product Name MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers