Vishay Intertechnology, Inc. 100V 40A TO252 MOSFET Transistor SQD40N10-25-GE3

Description
MOSFET N-CH 100V 40A TO252 Product overview: SQD40N10-25-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD40N10-25-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 40A TO252 Product overview: SQD40N10-25-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD40N10-25-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 40A TO252 MOSFET Transistor
285-SQD40N10-25-GE3
100V 40A TO252 MOSFET Transistor 285-SQD40N10-25-GE3
MOSFET N-CH 100V 40A TO252 Product overview: SQD40N10-25-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD40N10-25-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 40A TO252 Product overview: SQD40N10-25-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD40N10-25-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40N10-25-GE3 - 212083-SQD40N10-25-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40N10-25-GE3
212083-SQD40N10-25-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40N10-25-GE3 212083-SQD40N10-25-GE3
Manufacturer: Vishay Win Source Part Number: 212083-SQD40N10-25-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 3380pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 212083-SQD40N10-25-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 3380pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 39148590 - Radwell International
Willingboro, NJ, United States
Transistor
39148590
Transistor 39148590
(PRICE/TC) MOSFET,N CHANNEL,W DIODE,100V,40A,TO-25 2; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:40A; DRAIN SOURCE VOLTAGE VDS:100V; ON. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET,N CHANNEL,W DIODE,100V,40A,TO-252; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:40A; DRAIN SOURCE VOLTAGE VDS:100V; ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-SQD40N10-25-GE3 212083-SQD40N10-25-GE3 39148590
Product Name 100V 40A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40N10-25-GE3 Transistor
Polarity N-Channel N-Channel; N-Channel
PD 136000 milliwatts 136000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
100V 58A MOSFET Transistor - 278-AUIRFN7110TR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 4300 milliwatts
View Details
3 suppliers
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details