LOGIC, QUAD 2-IN EX-OR GATE, 14DIP; LOGIC FAMILY / BASE NUMBER:74AC86; LOGIC TYPE:XOR; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 16981793 |
| Product Name | IGBT |