Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4431CDY-T1-GE3 SI4431CDY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028486-SI4431CDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 4.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1006pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 32 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 028486-SI4431CDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 4.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1006pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 32 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Si4431CDY is a P-channel MOSFET transistor with a maximum drain-source voltage (V_DS) of -30 V and a continuous drain current (I_D) rating of -9 A. It features a low on-state resistance (R_DS(on)) of 0.026 Ohm at a gate-source voltage (V_GS) of -10 V, making it suitable for applications requiring efficient power management. The device is RoHS compliant and halogen-free, adhering to environmental standards. It has a gate-source threshold voltage (V_GS(th)) ranging from -1.0 V to -2.5 V and a total gate charge (Q_g) of approximately 13 nC, indicating good switching performance. The MOSFET is packaged in an SO-8 form factor, which is beneficial for space-constrained designs. This component is ideal for load and battery switching applications.

Datasheet Summary
Powered by GS/AI

The Vishay Si4431CDY is a P-channel MOSFET transistor with a maximum drain-source voltage (V_DS) of -30 V and a continuous drain current (I_D) rating of -9 A. It features a low on-state resistance (R_DS(on)) of 0.026 Ohm at a gate-source voltage (V_GS) of -10 V, making it suitable for applications requiring efficient power management. The device is RoHS compliant and halogen-free, adhering to environmental standards. It has a gate-source threshold voltage (V_GS(th)) ranging from -1.0 V to -2.5 V and a total gate charge (Q_g) of approximately 13 nC, indicating good switching performance. The MOSFET is packaged in an SO-8 form factor, which is beneficial for space-constrained designs. This component is ideal for load and battery switching applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4431CDY-T1-GE3 - 028486-SI4431CDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4431CDY-T1-GE3
028486-SI4431CDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4431CDY-T1-GE3 028486-SI4431CDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028486-SI4431CDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 4.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1006pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 32 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028486-SI4431CDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 4.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1006pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 32 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFETs - 8123215P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123215P
MOSFETs 8123215P
Trans MOSFET P-CH 30V 7A

Trans MOSFET P-CH 30V 7A

Supplier's Site
MOSFETs - 8123215 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123215
MOSFETs 8123215
Trans MOSFET P-CH 30V 7A

Trans MOSFET P-CH 30V 7A

Supplier's Site
MOSFETs - 1657252 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657252
MOSFETs 1657252
Trans MOSFET P-CH 30V 7A

Trans MOSFET P-CH 30V 7A

Supplier's Site
Single FETs, MOSFETs - SI4431CDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4431CDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4431CDY-T1-GE3TR-ND
P-Channel 30V 9A (Tc) 2.5W (Ta), 4.2W (Tc) Surface Mount 8-SOIC

P-Channel 30V 9A (Tc) 2.5W (Ta), 4.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4431CDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4431CDY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4431CDY-T1-GE3DKR-ND
P-Channel 30V 9A (Tc) 2.5W (Ta), 4.2W (Tc) Surface Mount 8-SOIC

P-Channel 30V 9A (Tc) 2.5W (Ta), 4.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4431CDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4431CDY-T1-GE3CT-ND
Single FETs, MOSFETs SI4431CDY-T1-GE3CT-ND
P-Channel 30V 9A (Tc) 2.5W (Ta), 4.2W (Tc) Surface Mount 8-SOIC

P-Channel 30V 9A (Tc) 2.5W (Ta), 4.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
P-Channel 30V 7A SOIC MOSFET Transistor
278-SI4431CDY-T1-GE3
P-Channel 30V 7A SOIC MOSFET Transistor 278-SI4431CDY-T1-GE3
P-Channel JFET, 30V, 7A ID, 32mR Rds(on), SOIC Product overview: SI4431CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4431CDY-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 30V, 7A ID, 32mR Rds(on), SOIC Product overview: SI4431CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4431CDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET -30V Vds 20V Vgs SO-8

MOSFET -30V Vds 20V Vgs SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI4431CDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4431CDY-T1-GE3
Single FETs, MOSFETs SI4431CDY-T1-GE3
MOSFET P-CH 30V 9A 8SO

MOSFET P-CH 30V 9A 8SO

Supplier's Site Datasheet
30V 9A 4.2W 32mΩ@10V,7A 2.5V@250uA P Channel SOIC-8_150mil MOSFETs ROHS - 17930-SI4431CDY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
30V 9A 4.2W 32mΩ@10V,7A 2.5V@250uA P Channel SOIC-8_150mil MOSFETs ROHS
17930-SI4431CDY-T1-GE3
30V 9A 4.2W 32mΩ@10V,7A 2.5V@250uA P Channel SOIC-8_150mil MOSFETs ROHS 17930-SI4431CDY-T1-GE3
30V 9A 4.2W 32mΩ@10V,7A 2.5V@250uA P Channel SOIC-8_150mil MOSFETs ROHS

30V 9A 4.2W 32mΩ@10V,7A 2.5V@250uA P Channel SOIC-8_150mil MOSFETs ROHS

Supplier's Site
Transistor - 22252146 - Radwell International
Willingboro, NJ, United States
Transistor
22252146
Transistor 22252146
(PRICE/TC) MOSFET TRANSISTOR, P CHANNEL, -9 A, -30 V, 0.026 OHM, -10 V, -2.5 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET TRANSISTOR, P CHANNEL, -9 A, -30 V, 0.026 OHM, -10 V, -2.5 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4431CDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4431CDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4431CDY-T1-GE3
MOSFET P-CH 30V 9A 8SO

MOSFET P-CH 30V 9A 8SO

Supplier's Site
Mosfet, P Channel, -30V, -9A, Soic-8, Full Reel; Channel Type Vishay - 29X0533 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -9A, Soic-8, Full Reel; Channel Type Vishay
29X0533
Mosfet, P Channel, -30V, -9A, Soic-8, Full Reel; Channel Type Vishay 29X0533
MOSFET, P CHANNEL, -30V, -9A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:4.2W RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -9A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:4.2W RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, -9 A, -30 V, 0.026 Ohm, -10 V, -2.5 V Rohs Compliant Vishay - 23T8505 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -9 A, -30 V, 0.026 Ohm, -10 V, -2.5 V Rohs Compliant Vishay
23T8505
Mosfet Transistor, P Channel, -9 A, -30 V, 0.026 Ohm, -10 V, -2.5 V Rohs Compliant Vishay 23T8505
MOSFET Transistor, P Channel, -9 A, -30 V, 0.026 ohm, -10 V, -2.5 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -9 A, -30 V, 0.026 ohm, -10 V, -2.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI4431CDY-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI4431CDY-T1-GE3
30V 9A 32mΩ@10V,7A 2.5V@250uA P Channel SOIC-8 MOSFETs ROHS

30V 9A 32mΩ@10V,7A 2.5V@250uA P Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028486-SI4431CDY-T1-GE3 8123215P 8123215 SI4431CDY-T1-GE3TR-ND 278-SI4431CDY-T1-GE3 SI4431CDY-T1-GE3 SI4431CDY-T1-GE3 17930-SI4431CDY-T1-GE3 22252146 SI4431CDY-T1-GE3 29X0533 23T8505 SI4431CDY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4431CDY-T1-GE3 MOSFETs MOSFETs Single FETs, MOSFETs P-Channel 30V 7A SOIC MOSFET Transistor MOSFET Single FETs, MOSFETs 30V 9A 4.2W 32mΩ@10V,7A 2.5V@250uA P Channel SOIC-8_150mil MOSFETs ROHS Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, -30V, -9A, Soic-8, Full Reel; Channel Type Vishay Mosfet Transistor, P Channel, -9 A, -30 V, 0.026 Ohm, -10 V, -2.5 V Rohs Compliant Vishay Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 2500 to 4200 milliwatts 4200 milliwatts 2500 milliwatts 4200 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO SOIC Soic "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) Surface Mount TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details