Vishay Precision Group 100V 36.7A MOSFET Transistor SI7252DP-T1-GE3

Description
100V 36.7A N-Ch MOSFET, 18mΩ Rds(on), SOP-8 Product overview: SI7252DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7252DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V 36.7A N-Ch MOSFET, 18mΩ Rds(on), SOP-8 Product overview: SI7252DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7252DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 36.7A MOSFET Transistor
278-SI7252DP-T1-GE3
100V 36.7A MOSFET Transistor 278-SI7252DP-T1-GE3
100V 36.7A N-Ch MOSFET, 18mΩ Rds(on), SOP-8 Product overview: SI7252DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7252DP-T1-GE3 can be used for catalog matching and distributor lookup.

100V 36.7A N-Ch MOSFET, 18mΩ Rds(on), SOP-8 Product overview: SI7252DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7252DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI7252DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7252DP-T1-GE3CT-ND
FET, MOSFET Arrays SI7252DP-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 100V 36.7A 46W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 36.7A 46W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7252DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7252DP-T1-GE3DKR-ND
FET, MOSFET Arrays SI7252DP-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 100V 36.7A 46W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 36.7A 46W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7252DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7252DP-T1-GE3TR-ND
FET, MOSFET Arrays SI7252DP-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 100V 36.7A 46W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 36.7A 46W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FETs - Arrays - SI7252DP-T1-GE3 - 813655-SI7252DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - SI7252DP-T1-GE3
813655-SI7252DP-T1-GE3
FETs - Arrays - SI7252DP-T1-GE3 813655-SI7252DP-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 813655-SI7252DP-T1-G E3 Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 100V Power - Max: 46W Supplier Device Package: PowerPAK SO-8 Dual Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK SO-8 Dual Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 18mOhm at 15A, 10V Gate Charge (Qg) (Maximum) at Vgs: 27nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1170pF at 50V Current - Continuous Drain (Id) at 25°C: 36.7A Vgs(th) (Maximum) at Id: 3.5V at 250μA Part Number Series: SI7252

Manufacturer: Vishay Siliconix
Win Source Part Number: 813655-SI7252DP-T1-GE3
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 100V
Power - Max: 46W
Supplier Device Package: PowerPAK SO-8 Dual
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: PowerPAK SO-8 Dual
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 18mOhm at 15A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 27nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1170pF at 50V
Current - Continuous Drain (Id) at 25°C: 36.7A
Vgs(th) (Maximum) at Id: 3.5V at 250μA
Part Number Series: SI7252

Buy Now Datasheet
Dual Mosfet, N-Ch/100V/36.7A/powerpak So; Transistor Polarity Vishay - 19X1962 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch/100V/36.7A/powerpak So; Transistor Polarity Vishay
19X1962
Dual Mosfet, N-Ch/100V/36.7A/powerpak So; Transistor Polarity Vishay 19X1962
DUAL MOSFET, N-CH/100V/36.7A/POWE RPAK SO; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:36.7A; On Resistance Rds(on):0.014ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL MOSFET, N-CH/100V/36.7A/POWERPAK SO; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:36.7A; On Resistance Rds(on):0.014ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7252DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7252DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7252DP-T1-GE3
MOSFET 2N-CH 100V 36.7A PPAK SO8

MOSFET 2N-CH 100V 36.7A PPAK SO8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs PowerPAK SO-8

MOSFET 100V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
FET, MOSFET Arrays - SI7252DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7252DP-T1-GE3
FET, MOSFET Arrays SI7252DP-T1-GE3
MOSFET 2N-CH 100V 36.7A PPAK 8SO

MOSFET 2N-CH 100V 36.7A PPAK 8SO

Supplier's Site Datasheet
Transistor - 137786494 - Radwell International
Willingboro, NJ, United States
Transistor
137786494
Transistor 137786494
DUAL MOSFET, N-CH/100V/36.7A/POWE RPAK SO; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:36.7A; ON RESISTANCE RDS(ON):0.014OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; THRESHOLD VOLTAGE VGS:3.5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DUAL MOSFET, N-CH/100V/36.7A/POWERPAK SO; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:36.7A; ON RESISTANCE RDS(ON):0.014OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; THRESHOLD VOLTAGE VGS:3.5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7252DP-T1-GE3 SI7252DP-T1-GE3CT-ND 813655-SI7252DP-T1-GE3 19X1962 SI7252DP-T1-GE3 SI7252DP-T1-GE3 SI7252DP-T1-GE3 137786494
Product Name 100V 36.7A MOSFET Transistor FET, MOSFET Arrays FETs - Arrays - SI7252DP-T1-GE3 Dual Mosfet, N-Ch/100V/36.7A/powerpak So; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Transistor
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 46000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 Dual SO-8; SOT3 TO-3 SO-8; PowerPAK® SO-8 Dual
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR4104 - 1020754-AUIRFR4104 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 140000 milliwatts
View Details
5 suppliers