Infineon Technologies AG 800V 17A MOSFET Transistor SPB17N80C3

Description
Trans MOSFET N-CH 800V 17A 3-Pin(2+Tab) D2PAK T/R Product overview: SPB17N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB17N80C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 800V 17A 3-Pin(2+Tab) D2PAK T/R Product overview: SPB17N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB17N80C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 17A MOSFET Transistor
278-SPB17N80C3
800V 17A MOSFET Transistor 278-SPB17N80C3
Trans MOSFET N-CH 800V 17A 3-Pin(2+Tab) D2PAK T/R Product overview: SPB17N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB17N80C3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 800V 17A 3-Pin(2+Tab) D2PAK T/R Product overview: SPB17N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB17N80C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB17N80C3 - 005266-SPB17N80C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB17N80C3
005266-SPB17N80C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB17N80C3 005266-SPB17N80C3
Manufacturer: Infineon Technologies Win Source Part Number: 005266-SPB17N80C3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 227W (Tc) Family Name: SPB17N80C3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 3.9V @ 1mA Max Gate Charge: 177nC @ 10V Max Input Capacitance: 2300pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 290 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): FCB290N80; STB11NM80; STB18NM80; Introduction Date: July 25, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 005266-SPB17N80C3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 227W (Tc)
Family Name: SPB17N80C3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 1mA
Max Gate Charge: 177nC @ 10V
Max Input Capacitance: 2300pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 290 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): FCB290N80; STB11NM80; STB18NM80;
Introduction Date: July 25, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 17A D2PAK-2 CoolMOS C3

MOSFET N-Ch 800V 17A D2PAK-2 CoolMOS C3

Buy Now Datasheet
Transistors - SPB17N80C3 - ODG (Origin Data Global)
Shenzhen, China
Transistors
SPB17N80C3
Transistors SPB17N80C3
800V 17A 227W 290mΩ@10V,11A 3.9V@1mA 1 N-Channel TO-263-2 MOSFETs ROHS

800V 17A 227W 290mΩ@10V,11A 3.9V@1mA 1 N-Channel TO-263-2 MOSFETs ROHS

Supplier's Site
Transistor - 38342496 - Radwell International
Willingboro, NJ, United States
Transistor
38342496
Transistor 38342496
TRANSISTOR, MOSFET, N-CHANNEL, 800V, 17A, 20VGS, 227W, 12NS FALL, 15NS RISE, 72NS TURN-OFF, 25NS TURN-ON, D2PAK-2. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, 800V, 17A, 20VGS, 227W, 12NS FALL, 15NS RISE, 72NS TURN-OFF, 25NS TURN-ON, D2PAK-2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SPB17N80C3 005266-SPB17N80C3 SPB17N80C3 SPB17N80C3 38342496
Product Name 800V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB17N80C3 MOSFET Transistors Transistor
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts 800 volts
PD 227 milliwatts 227000 milliwatts
Unlock Full Specs
to access all available technical data