Texas Instruments High-Performance Analog IGBT SN74HC21PW

Description
LOGIC, GATE POS-AND DUAL 4IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HC21; LOGIC TYPE:AND; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, GATE POS-AND DUAL 4IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HC21; LOGIC TYPE:AND; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IGBT - 16923981 - Radwell International
Willingboro, NJ, United States
LOGIC, GATE POS-AND DUAL 4IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HC21; LOGIC TYPE:AND; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, GATE POS-AND DUAL 4IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HC21; LOGIC TYPE:AND; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 16923981
Product Name IGBT
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AUIRGF66524D0 - 862676-AUIRGF66524D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AD
Features IGBT - 600 V 60 A 214 W Through Hole TO-247AD
View Details
IGBTs - 2332440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 122 x 62 mm
Number of units in IC 2
View Details
Discrete IGBT Modules With diode - W series (High speed) Model: FGW40N65WD - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 40 amps
Switching Speed 20 kHz
View Details