N-Channel 40V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 40V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 40V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8
N-CH MOSFET 40V 30A 10.5mR SOIC Surface Mount Product overview: SIR426DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 30A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 30A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR426DP-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 103367-SIR426DP-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.8W (Ta), 41.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 1160pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 40V, 0.0105OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERPAK-8. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 40V 30A PPAK SO-8
MOSFET N-CH 40V 30A PPAK SO-8
40V 30A 10.5mΩ@4.5V,15A 2.5V@250uA N Channel PowerPAK-SO-8 MOSFETs ROHS
N CHANNEL MOSFET, 40V, 30A; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; No. of Pins:8PinsRoHS Compliant: Yes
N CHANNEL MOSFET, 40V, 30A; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; No. of Pins:8PinsRoHS Compliant: Yes
MOSFET 40V Vds 20V Vgs PowerPAK SO-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIR426DP-T1-GE3DKR-ND | 278-SIR426DP-T1-GE3 | 103367-SIR426DP-T1-GE3 | 22265803 | SIR426DP-T1-GE3 | SIR426DP-T1-GE3 | SIR426DP-T1-GE3 | 35R6198 | SIR426DP-T1-GE3 |
| Product Name | Single FETs, MOSFETs | SMD 40V 30A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR426DP-T1-GE3 | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | N Channel Mosfet, 40V, 30A; Channel Type Vishay | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | |||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; SOT3; PowerPAK SO-8 | SO-8; PowerPAKR SO-8 | SO-8; PowerPAK® SO-8 | TO-3 | ||||
| PD | 41700 milliwatts | 4800 to 41700 milliwatts | 4800 milliwatts | 4800 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts |