Vishay Precision Group Single FETs, MOSFETs SI4825DDY-T1-GE3

Description
P-Channel 30V 14.9A (Tc) 2.7W (Ta), 5W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 14.9A (Tc) 2.7W (Ta), 5W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4825DDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4825DDY-T1-GE3CT-ND
Single FETs, MOSFETs SI4825DDY-T1-GE3CT-ND
P-Channel 30V 14.9A (Tc) 2.7W (Ta), 5W (Tc) Surface Mount 8-SOIC

P-Channel 30V 14.9A (Tc) 2.7W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4825DDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4825DDY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4825DDY-T1-GE3DKR-ND
P-Channel 30V 14.9A (Tc) 2.7W (Ta), 5W (Tc) Surface Mount 8-SOIC

P-Channel 30V 14.9A (Tc) 2.7W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4825DDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4825DDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4825DDY-T1-GE3TR-ND
P-Channel 30V 14.9A (Tc) 2.7W (Ta), 5W (Tc) Surface Mount 8-SOIC

P-Channel 30V 14.9A (Tc) 2.7W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFETs - 1807295 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807295
MOSFETs 1807295
P-Ch MOSFET SO-8 30V 13mohm @ 10V- Lead(

P-Ch MOSFET SO-8 30V 13mohm @ 10V- Lead(

Supplier's Site
MOSFETs - 1808134 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808134
MOSFETs 1808134
P-Ch MOSFET SO-8 30V 13mohm @ 10V- Lead(

P-Ch MOSFET SO-8 30V 13mohm @ 10V- Lead(

Supplier's Site
MOSFETs - 1808134P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808134P
MOSFETs 1808134P
P-Ch MOSFET SO-8 30V 13mohm @ 10V- Lead(

P-Ch MOSFET SO-8 30V 13mohm @ 10V- Lead(

Supplier's Site
Singapore, Singapore
30V 10.9A SOIC MOSFET Transistor
278-SI4825DDY-T1-GE3
30V 10.9A SOIC MOSFET Transistor 278-SI4825DDY-T1-GE3
P-CH MOSFET, 30V, 10.9A, 12.5mR, 8-SOIC, SM Product overview: SI4825DDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.9A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4825DDY-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 30V, 10.9A, 12.5mR, 8-SOIC, SM Product overview: SI4825DDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.9A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4825DDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4825DDY-T1-GE3 - 028530-SI4825DDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4825DDY-T1-GE3
028530-SI4825DDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4825DDY-T1-GE3 028530-SI4825DDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028530-SI4825DDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.7W (Ta), 5W (Tc) Family Name: Si4825DDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14.9A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 2550pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): RRH090P03; TPC8111(TE85L); RRH090P03TB; TPC8111(T2LIBM2,Q) ; Introduction Date: October 19, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028530-SI4825DDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.7W (Ta), 5W (Tc)
Family Name: Si4825DDY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14.9A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 2550pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 12.5 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): RRH090P03; TPC8111(TE85L); RRH090P03TB; TPC8111(T2LIBM2,Q) ;
Introduction Date: October 19, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4825DDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4825DDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4825DDY-T1-GE3
MOSFET P-CH 30V 14.9A 8SO

MOSFET P-CH 30V 14.9A 8SO

Supplier's Site
MOSFET -30V Vds 25V Vgs SO-8

MOSFET -30V Vds 25V Vgs SO-8

Buy Now Datasheet
Mosfet,p Channel,diode,30V,14.9A,8-Soic; Channel Type Vishay - 23T8516 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,p Channel,diode,30V,14.9A,8-Soic; Channel Type Vishay
23T8516
Mosfet,p Channel,diode,30V,14.9A,8-Soic; Channel Type Vishay 23T8516
MOSFET,P CHANNEL,DIODE,30V,14 .9A,8-SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:14.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

MOSFET,P CHANNEL,DIODE,30V,14.9A,8-SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:14.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI4825DDY-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI4825DDY-T1-GE3
30V 14.9A 12.5mΩ@10V,10A 2.5V@250uA P Channel SOIC-8 MOSFETs ROHS

30V 14.9A 12.5mΩ@10V,10A 2.5V@250uA P Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Transistor - 39130415 - Radwell International
Willingboro, NJ, United States
Transistor
39130415
Transistor 39130415
MOSFET,P CHANNEL,DIODE,30V,14 .9A,8-SOIC; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-14.9A; DRAIN SOURCE VOLTAGE VDS:-30V; ON RESISTANCE RDS(ON):0.01OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-1.4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET,P CHANNEL,DIODE,30V,14.9A,8-SOIC; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-14.9A; DRAIN SOURCE VOLTAGE VDS:-30V; ON RESISTANCE RDS(ON):0.01OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-1.4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - SI4825DDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4825DDY-T1-GE3
Single FETs, MOSFETs SI4825DDY-T1-GE3
MOSFET P-CH 30V 14.9A 8SO

MOSFET P-CH 30V 14.9A 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Radwell International ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4825DDY-T1-GE3CT-ND 1807295 278-SI4825DDY-T1-GE3 028530-SI4825DDY-T1-GE3 SI4825DDY-T1-GE3 SI4825DDY-T1-GE3 23T8516 SI4825DDY-T1-GE3 39130415 SI4825DDY-T1-GE3
Product Name Single FETs, MOSFETs MOSFETs 30V 10.9A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4825DDY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet,p Channel,diode,30V,14.9A,8-Soic; Channel Type Vishay Triode/MOS Tube/Transistor >> MOSFETs Transistor Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SO-8; SO-8 SOT3; 8-SO Surface Mount TO-3 8-SOIC (0.154", 3.90mm Width)
PD 2700 milliwatts 2700 to 5000 milliwatts 2700 milliwatts 2700 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data