onsemi 30V MOSFET Transistor SI4435DY

Description
MOSFETs 30V SinGLE P-Ch Product overview: SI4435DY from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4435DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 30V SinGLE P-Ch Product overview: SI4435DY from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4435DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V MOSFET Transistor
2088-SI4435DY
30V MOSFET Transistor 2088-SI4435DY
MOSFETs 30V SinGLE P-Ch Product overview: SI4435DY from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4435DY can be used for catalog matching and distributor lookup.

MOSFETs 30V SinGLE P-Ch Product overview: SI4435DY from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4435DY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 9034412P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9034412P
MOSFETs 9034412P
MOSFET P-Ch 30V 8.8A PowerTrench SOIC8

MOSFET P-Ch 30V 8.8A PowerTrench SOIC8

Supplier's Site
MOSFETs - 9034412 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9034412
MOSFETs 9034412
MOSFET P-Ch 30V 8.8A PowerTrench SOIC8

MOSFET P-Ch 30V 8.8A PowerTrench SOIC8

Supplier's Site
MOSFETs - 1663246 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663246
MOSFETs 1663246
MOSFET P-Ch 30V 8.8A PowerTrench SOIC8

MOSFET P-Ch 30V 8.8A PowerTrench SOIC8

Supplier's Site
Single FETs, MOSFETs - SI4435DYFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4435DYFSTR-ND
Single FETs, MOSFETs SI4435DYFSTR-ND
P-Channel 30V 8.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 8.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4435DYFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4435DYFSCT-ND
Single FETs, MOSFETs SI4435DYFSCT-ND
P-Channel 30V 8.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 8.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435DY - 028489-SI4435DY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435DY
028489-SI4435DY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435DY 028489-SI4435DY
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 028489-SI4435DY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: Si4435DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 5V Max Input Capacitance: 1604pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 8.8A, 10V Alternative Parts (Cross-Reference): UPA2713GR-E2-AT; UPA2713GR; Si4441EDY-T1-E3 ; TSM180P03CS RLG; Introduction Date: June 15, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 028489-SI4435DY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: Si4435DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 5V
Max Input Capacitance: 1604pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 8.8A, 10V
Alternative Parts (Cross-Reference): UPA2713GR-E2-AT; UPA2713GR; Si4441EDY-T1-E3 ; TSM180P03CS RLG;
Introduction Date: June 15, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4435DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4435DY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4435DY
MOSFET P-CH 30V 8.8A 8SOIC

MOSFET P-CH 30V 8.8A 8SOIC

Supplier's Site
Transistor, Mosfet; Transistor Polarity Onsemi - 27W2091 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Mosfet; Transistor Polarity Onsemi
27W2091
Transistor, Mosfet; Transistor Polarity Onsemi 27W2091
TRANSISTOR, MOSFET; Transistor Polarity:P Channel; Continuous Drain Current Id:-8.8A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.7V; Power Dissipation RoHS Compliant: Yes

TRANSISTOR, MOSFET; Transistor Polarity:P Channel; Continuous Drain Current Id:-8.8A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.7V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -30V, -8.8A, Soic-8; Channel Type Onsemi - 29X6856 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -8.8A, Soic-8; Channel Type Onsemi
29X6856
Mosfet, P Channel, -30V, -8.8A, Soic-8; Channel Type Onsemi 29X6856
MOSFET, P CHANNEL, -30V, -8.8A, SOIC-8; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -8.8A, SOIC-8; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -30V, 8.8A, Soic; Channel Type Onsemi - 38C8609 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 8.8A, Soic; Channel Type Onsemi
38C8609
P Channel Mosfet, -30V, 8.8A, Soic; Channel Type Onsemi 38C8609
P CHANNEL MOSFET, -30V, 8.8A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 8.8A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site
Transistor - 16137232 - Radwell International
Willingboro, NJ, United States
Transistor
16137232
Transistor 16137232
TRANSISTOR, MOSFET, P-CHANNEL, 1 CHANNEL, 30V, 8.8A, 2.5W, 42NS TURN-OFF, 13NS TURN-ON, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, P-CHANNEL, 1 CHANNEL, 30V, 8.8A, 2.5W, 42NS TURN-OFF, 13NS TURN-ON, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - SI4435DY - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4435DY
Single FETs, MOSFETs SI4435DY
MOSFET P-CH 30V 8.8A 8SOIC

MOSFET P-CH 30V 8.8A 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
SI4435DY
MOSFET SI4435DY
MOSFET 30V SinGLE P-Ch

MOSFET 30V SinGLE P-Ch

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SI4435DY 9034412P 9034412 SI4435DYFSTR-ND 028489-SI4435DY SI4435DY 27W2091 29X6856 16137232 SI4435DY SI4435DY
Product Name 30V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435DY Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor, Mosfet; Transistor Polarity Onsemi Mosfet, P Channel, -30V, -8.8A, Soic-8; Channel Type Onsemi Transistor Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0240 kS
PD 2.5 milliwatts 2500 milliwatts 2500 milliwatts
Package Type Reel SOIC Soic "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
N-Channel 110A 55V 0.008ohm MOSFET Transistor - 278-AUIRFP064N - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers