Vishay Precision Group SMD 30V 25.4A MOSFET Transistor SI4160DY-T1-GE3

Description
N-CH MOSFET 30V 25.4A 5.1mR SO Surface Mount Product overview: SI4160DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 25.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 25.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4160DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 30V 25.4A 5.1mR SO Surface Mount Product overview: SI4160DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 25.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 25.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4160DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 25.4A MOSFET Transistor
278-SI4160DY-T1-GE3
SMD 30V 25.4A MOSFET Transistor 278-SI4160DY-T1-GE3
N-CH MOSFET 30V 25.4A 5.1mR SO Surface Mount Product overview: SI4160DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 25.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 25.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4160DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 25.4A 5.1mR SO Surface Mount Product overview: SI4160DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 25.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 25.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4160DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4160DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4160DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4160DY-T1-GE3CT-ND
N-Channel 30V 25.4A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

N-Channel 30V 25.4A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4160DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4160DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4160DY-T1-GE3DKR-ND
N-Channel 30V 25.4A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

N-Channel 30V 25.4A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4160DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4160DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4160DY-T1-GE3TR-ND
N-Channel 30V 25.4A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

N-Channel 30V 25.4A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4160DY-T1-GE3 - 028454-SI4160DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4160DY-T1-GE3
028454-SI4160DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4160DY-T1-GE3 028454-SI4160DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028454-SI4160DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25.4A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2071pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.9 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): IRF8736TRPBF; Si4160DY; SI4634DY-T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028454-SI4160DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25.4A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 2071pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.9 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): IRF8736TRPBF; Si4160DY; SI4634DY-T1-GE3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI4160DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4160DY-T1-GE3
Single FETs, MOSFETs SI4160DY-T1-GE3
MOSFET N-CH 30V 25.4A 8SO

MOSFET N-CH 30V 25.4A 8SO

Supplier's Site Datasheet
Transistor - 39136101 - Radwell International
Willingboro, NJ, United States
Transistor
39136101
Transistor 39136101
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 16.8A I(D), 30V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 16.8A I(D), 30V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs SO-8

MOSFET 30V Vds 20V Vgs SO-8

Buy Now Datasheet
Mosfet, N Channel, 30V, 25.4A, Soic-8; Transistor Polarity Vishay - 05W6940 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 25.4A, Soic-8; Transistor Polarity Vishay
05W6940
Mosfet, N Channel, 30V, 25.4A, Soic-8; Transistor Polarity Vishay 05W6940
MOSFET, N CHANNEL, 30V, 25.4A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25.4A; On Resistance Rds(on):0.004ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 25.4A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25.4A; On Resistance Rds(on):0.004ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 30V, 25.4A, Soic-8, Full Reel; Channel Type Vishay - 15R4970 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 25.4A, Soic-8, Full Reel; Channel Type Vishay
15R4970
Mosfet, N Ch, 30V, 25.4A, Soic-8, Full Reel; Channel Type Vishay 15R4970
MOSFET, N CH, 30V, 25.4A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CH, 30V, 25.4A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 30V, 25.4A, Soic Rohs Compliant Vishay - 57AJ0439 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 25.4A, Soic Rohs Compliant Vishay
57AJ0439
Mosfet, N-Ch, 30V, 25.4A, Soic Rohs Compliant Vishay 57AJ0439
MOSFET, N-CH, 30V, 25.4A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 25.4A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4160DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4160DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4160DY-T1-GE3
MOSFET N-CH 30V 25.4A 8SO

MOSFET N-CH 30V 25.4A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4160DY-T1-GE3 SI4160DY-T1-GE3CT-ND 028454-SI4160DY-T1-GE3 SI4160DY-T1-GE3 39136101 SI4160DY-T1-GE3 05W6940 15R4970 57AJ0439 SI4160DY-T1-GE3
Product Name SMD 30V 25.4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4160DY-T1-GE3 Single FETs, MOSFETs Transistor MOSFET Mosfet, N Channel, 30V, 25.4A, Soic-8; Transistor Polarity Vishay Mosfet, N Ch, 30V, 25.4A, Soic-8, Full Reel; Channel Type Vishay Mosfet, N-Ch, 30V, 25.4A, Soic Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 5700 milliwatts 2500 to 5700 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3 TO-3 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data