STMicroelectronics, Inc. Single Bipolar Transistors ST13005

Description
Bipolar (BJT) Transistor NPN 400V 4A 75W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 4A 75W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-ST13005-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-ST13005-ND
Single Bipolar Transistors 497-ST13005-ND
Bipolar (BJT) Transistor NPN 400V 4A 75W Through Hole TO-220

Bipolar (BJT) Transistor NPN 400V 4A 75W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
400V 4A 75W TO-220 Bipolar Transistor
276-ST13005
400V 4A 75W TO-220 Bipolar Transistor 276-ST13005
NPN BJT Transistor, 400V VCEO, 4A IC, 75W PD, TO-220 Product overview: ST13005 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A, 75W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, 75W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST13005 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 400V VCEO, 4A IC, 75W PD, TO-220 Product overview: ST13005 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A, 75W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, 75W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST13005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Npn, To-220; Transistor Polarity Stmicroelectronics - 26M3834 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, To-220; Transistor Polarity Stmicroelectronics
26M3834
Transistor, Npn, To-220; Transistor Polarity Stmicroelectronics 26M3834
TRANSISTOR, NPN, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:4A; Power Dissipation Pd:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-; MSL:- RoHS Compliant: Yes

TRANSISTOR, NPN, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:4A; Power Dissipation Pd:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ST13005
Bipolar Transistors - BJT ST13005
Bipolar Transistors - BJT NPN Hi-Volt Fast Sw

Bipolar Transistors - BJT NPN Hi-Volt Fast Sw

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ST13005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ST13005
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ST13005
TRANS NPN 400V 4A TO220

TRANS NPN 400V 4A TO220

Supplier's Site
Transistor - 38978614 - Radwell International
Willingboro, NJ, United States
Transistor
38978614
Transistor 38978614
TRANSISTOR, NPN, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V; POWER DISSIPATION PD:75W; DC COLLECTOR CURRENT:4A; DC CURRE. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, NPN, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V; POWER DISSIPATION PD:75W; DC COLLECTOR CURRENT:4A; DC CURRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRANS NPN 400V 4A TO-220 - 761-ST13005 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 400V 4A TO-220
761-ST13005
TRANS NPN 400V 4A TO-220 761-ST13005
TRANS NPN 400V 4A TO-220

TRANS NPN 400V 4A TO-220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number 497-ST13005-ND 276-ST13005 26M3834 ST13005 ST13005 38978614 761-ST13005
Product Name Single Bipolar Transistors 400V 4A 75W TO-220 Bipolar Transistor Transistor, Npn, To-220; Transistor Polarity Stmicroelectronics Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor TRANS NPN 400V 4A TO-220
Polarity NPN NPN NPN NPN; NPN
Package Type TO-220; TO-220-3 TO-3; TO-220
IC(max) 4000 milliamps 4000 milliamps
VCEO 400 volts 400 volts
VCBO 700 volts
Unlock Full Specs
to access all available technical data