(PRICE/TC), NAND GATE, QUAD, 2 I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74ALS00; LOGIC TYPE:NAND GATE; OUTPUT CURRENT:-; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 17093254 |
| Product Name | IGBT |