Vishay Intertechnology, Inc. Dual SMD 60V 5.4A MOSFET Transistor SQ9945BEY-T1-GE3

Description
Dual N-Ch MOSFET 60V 5.4A 64mR SO Surface Mount Product overview: SQ9945BEY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 60V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 60V, 5.4A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQ9945BEY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Ch MOSFET 60V 5.4A 64mR SO Surface Mount Product overview: SQ9945BEY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 60V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 60V, 5.4A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQ9945BEY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD 60V 5.4A MOSFET Transistor
289-SQ9945BEY-T1-GE3
Dual SMD 60V 5.4A MOSFET Transistor 289-SQ9945BEY-T1-GE3
Dual N-Ch MOSFET 60V 5.4A 64mR SO Surface Mount Product overview: SQ9945BEY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 60V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 60V, 5.4A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQ9945BEY-T1-GE3 can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 60V 5.4A 64mR SO Surface Mount Product overview: SQ9945BEY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 60V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 60V, 5.4A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQ9945BEY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 212081-SQ9945BEY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
212081-SQ9945BEY-T1-GE3
Discrete Semiconductor Products 212081-SQ9945BEY-T1-GE3
Manufacturer: Vishay-Siliconix Win Source Part Number: 212081-SQ9945BEY-T1- GE3 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Arrays Series: TrenchFET? Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 5.4A Rds On (Max) @ Id, Vgs: 64 mOhm @ 3.4A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250μA Gate Charge (Qg) @ Vgs: 12nC @ 10V Input Capacitance (Ciss) @ Vds: 470pF @ 25V Power - Max: 4W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay-Siliconix
Win Source Part Number: 212081-SQ9945BEY-T1-GE3
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET?
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 5.4A
Rds On (Max) @ Id, Vgs: 64 mOhm @ 3.4A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250μA
Gate Charge (Qg) @ Vgs: 12nC @ 10V
Input Capacitance (Ciss) @ Vds: 470pF @ 25V
Power - Max: 4W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 39148558 - Radwell International
Willingboro, NJ, United States
Transistor
39148558
Transistor 39148558
(PRICE/TC) MOSFET, NN CHANNEL, W/D, 60V, 6A, SO8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:5.4A; DRAIN SOURCE VOLTAGE VDS:60V; ON RE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, NN CHANNEL, W/D, 60V, 6A, SO8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:5.4A; DRAIN SOURCE VOLTAGE VDS:60V; ON RE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SQ9945BEY-T1-GE3 212081-SQ9945BEY-T1-GE3 39148558
Product Name Dual SMD 60V 5.4A MOSFET Transistor Discrete Semiconductor Products Transistor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data