Infineon Technologies AG Single FETs, MOSFETs SPP20N60C3XKSA1

Description
N-Channel 600V 20.7A (Tc) 208W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
N-Channel 600V 20.7A (Tc) 208W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-SPP20N60C3XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-SPP20N60C3XKSA1-ND
Single FETs, MOSFETs 448-SPP20N60C3XKSA1-ND
N-Channel 600V 20.7A (Tc) 208W (Tc) Through Hole PG-TO220-3-1

N-Channel 600V 20.7A (Tc) 208W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Singapore, Singapore
600V 20.7A TO220 MOSFET Transistor
278-SPP20N60C3XKSA1
600V 20.7A TO220 MOSFET Transistor 278-SPP20N60C3XKSA1
MOSFET N-CH 600V 20.7A TO220-3 Product overview: SPP20N60C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP20N60C3XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 20.7A TO220-3 Product overview: SPP20N60C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP20N60C3XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2584038 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2584038
MOSFETs 2584038
INFINEON MOSFET SPP20N60C3XKSA1

INFINEON MOSFET SPP20N60C3XKSA1

Supplier's Site
 - SPP20N60C3XKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 20.7A I(D), 600V, 0.19ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 20.7A I(D), 600V, 0.19ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP20N60C3XKSA1 - 192421-SPP20N60C3XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP20N60C3XKSA1
192421-SPP20N60C3XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP20N60C3XKSA1 192421-SPP20N60C3XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 192421-SPP20N60C3XKS A1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20.7A (Tc) Gate-Source Threshold Voltage: 3.9V @ 1mA Max Gate Charge: 114nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 13.1A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 192421-SPP20N60C3XKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 208W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-3-1
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20.7A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 1mA
Max Gate Charge: 114nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 190 mOhm @ 13.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 20.7A TO220-3

MOSFET N-Ch 650V 20.7A TO220-3

Buy Now Datasheet
Single FETs, MOSFETs - SPP20N60C3XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SPP20N60C3XKSA1
Single FETs, MOSFETs SPP20N60C3XKSA1
MOSFET N-CH 600V 20.7A TO220-3

MOSFET N-CH 600V 20.7A TO220-3

Supplier's Site
Mosfet, N-Ch, 600V, 20.7A, 208W, To-220; Channel Type Infineon - 95W8643 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 20.7A, 208W, To-220; Channel Type Infineon
95W8643
Mosfet, N-Ch, 600V, 20.7A, 208W, To-220; Channel Type Infineon 95W8643
MOSFET, N-CH, 600V, 20.7A, 208W, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 20.7A, 208W, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Transistor - 74186577 - Radwell International
Willingboro, NJ, United States
Transistor
74186577
Transistor 74186577
MOSFET, N-CH, 600V, 20.7A, 208W, TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:600V, CONTINUOUS DRAIN CURRENT ID:20.7A, ON RESISTANCE RDS(ON):0.16OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 600V, 20.7A, 208W, TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:600V, CONTINUOUS DRAIN CURRENT ID:20.7A, ON RESISTANCE RDS(ON):0.16OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPP20N60C3XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPP20N60C3XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPP20N60C3XKSA1
MOSFET N-CH 600V 20.7A TO220-3

MOSFET N-CH 600V 20.7A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 448-SPP20N60C3XKSA1-ND 278-SPP20N60C3XKSA1 2584038 SPP20N60C3XKSA1 192421-SPP20N60C3XKSA1 SPP20N60C3XKSA1 SPP20N60C3XKSA1 95W8643 74186577 SPP20N60C3XKSA1
Product Name Single FETs, MOSFETs 600V 20.7A TO220 MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP20N60C3XKSA1 MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 600V, 20.7A, 208W, To-220; Channel Type Infineon Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; TO-220 PG-TO22-3 TO-220; SOT3; PG-TO220-3-1 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts 600 volts
PD 208 milliwatts 208000 milliwatts 208000 milliwatts
Unlock Full Specs
to access all available technical data