Vishay Precision Group FET, MOSFET Arrays SI4946BEY-T1-E3

Description
Mosfet Array 2 N-Channel (Dual) 60V 6.5A 3.7W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 6.5A 3.7W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4946BEY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4946BEY-T1-E3TR-ND
FET, MOSFET Arrays SI4946BEY-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 6.5A 3.7W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 6.5A 3.7W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4946BEY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4946BEY-T1-E3CT-ND
FET, MOSFET Arrays SI4946BEY-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 6.5A 3.7W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 6.5A 3.7W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4946BEY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4946BEY-T1-E3DKR-ND
FET, MOSFET Arrays SI4946BEY-T1-E3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 6.5A 3.7W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 6.5A 3.7W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 6.5A MOSFET Transistor
278-SI4946BEY-T1-E3
N-Channel 60V 6.5A MOSFET Transistor 278-SI4946BEY-T1-E3
N-Channel MOSFET, 60V, 6.5A, 41mR Rds On, 2-Element, SOP-8 Product overview: SI4946BEY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4946BEY-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 6.5A, 41mR Rds On, 2-Element, SOP-8 Product overview: SI4946BEY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4946BEY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4946BEY-T1-E3 - 028562-SI4946BEY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4946BEY-T1-E3
028562-SI4946BEY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4946BEY-T1-E3 028562-SI4946BEY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028562-SI4946BEY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: SI4946BEY Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.7W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6.5A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 840pF @ 30V Maximum Rds On at Id,Vgs: 41 mOhm @ 5.3A, 10V Alternative Parts (Cross-Reference): TSM4436CS RLG; TSM4436CS RL; Si4946CDY-T1-GE3; DMN6066SSD; STS4DNF60L; SI4946BEY-T1-GE3; SP8K33TB; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 028562-SI4946BEY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: SI4946BEY
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.7W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 840pF @ 30V
Maximum Rds On at Id,Vgs: 41 mOhm @ 5.3A, 10V
Alternative Parts (Cross-Reference): TSM4436CS RLG; TSM4436CS RL; Si4946CDY-T1-GE3; DMN6066SSD; STS4DNF60L; SI4946BEY-T1-GE3; SP8K33TB;
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
FET, MOSFET Arrays - SI4946BEY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4946BEY-T1-E3
FET, MOSFET Arrays SI4946BEY-T1-E3
MOSFET 2N-CH 60V 6.5A 8-SOIC

MOSFET 2N-CH 60V 6.5A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4946BEY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4946BEY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4946BEY-T1-E3
MOSFET 2N-CH 60V 6.5A 8SOIC

MOSFET 2N-CH 60V 6.5A 8SOIC

Supplier's Site
Dual N Channel Mosfet, 60V, Soic; Transistor Polarity Vishay - 75M3216 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 60V, Soic; Transistor Polarity Vishay
75M3216
Dual N Channel Mosfet, 60V, Soic; Transistor Polarity Vishay 75M3216
DUAL N CHANNEL MOSFET, 60V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.033ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 60V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.033ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual Mosfet, Dual N Channel, 6.5 A, 60 V, 0.033 Ohm, 20 V, 2.4 V Rohs Compliant Vishay - 61M9808 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual N Channel, 6.5 A, 60 V, 0.033 Ohm, 20 V, 2.4 V Rohs Compliant Vishay
61M9808
Dual Mosfet, Dual N Channel, 6.5 A, 60 V, 0.033 Ohm, 20 V, 2.4 V Rohs Compliant Vishay 61M9808
Dual MOSFET, Dual N Channel, 6.5 A, 60 V, 0.033 ohm, 20 V, 2.4 V RoHS Compliant: Yes

Dual MOSFET, Dual N Channel, 6.5 A, 60 V, 0.033 ohm, 20 V, 2.4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N Channel Mosfet, 60V, Soic, Full Reel; Transistor Polarity Vishay - 87K0417 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 60V, Soic, Full Reel; Transistor Polarity Vishay
87K0417
Dual N Channel Mosfet, 60V, Soic, Full Reel; Transistor Polarity Vishay 87K0417
DUAL N CHANNEL MOSFET, 60V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.033ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 60V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.033ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Transistor - 22271480 - Radwell International
Willingboro, NJ, United States
Transistor
22271480
Transistor 22271480
DUAL N CHANNEL MOSFET, 60V, SOIC; TRANSISTOR POLARITY:DUAL N CHANNEL; CONTINUOUS DRAIN CURRENT ID:6.5A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.033OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2.4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DUAL N CHANNEL MOSFET, 60V, SOIC; TRANSISTOR POLARITY:DUAL N CHANNEL; CONTINUOUS DRAIN CURRENT ID:6.5A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.033OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2.4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Dual, N-Channel, 60V, 6.5 A, 3.7 W, SO-8 - 70026118 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Dual, N-Channel, 60V, 6.5 A, 3.7 W, SO-8
70026118
MOSFET, Dual, N-Channel, 60V, 6.5 A, 3.7 W, SO-8 70026118
MOSFET, Dual, N-Channel, 60V, 6.5 A, 3.7 W, SO-8

MOSFET, Dual, N-Channel, 60V, 6.5 A, 3.7 W, SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 6.5A 3.7W

MOSFET 60V 6.5A 3.7W

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4946BEY-T1-E3TR-ND 278-SI4946BEY-T1-E3 028562-SI4946BEY-T1-E3 SI4946BEY-T1-E3 SI4946BEY-T1-E3 75M3216 61M9808 22271480 70026118 SI4946BEY-T1-E3
Product Name FET, MOSFET Arrays N-Channel 60V 6.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4946BEY-T1-E3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual N Channel Mosfet, 60V, Soic; Transistor Polarity Vishay Dual Mosfet, Dual N Channel, 6.5 A, 60 V, 0.033 Ohm, 20 V, 2.4 V Rohs Compliant Vishay Transistor MOSFET, Dual, N-Channel, 60V, 6.5 A, 3.7 W, SO-8 MOSFET
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
PD 3700 milliwatts 3700 milliwatts
TJ -50 C (-58 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data