NPN Darlington Transistor 100V 500mA PDIP Product overview: SN75469N from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 500mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SN75469N can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Through Hole 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 122106-SN75469N
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-PDIP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.6V @ 500μA, 350mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Darlington Transistors High V Darlington
TRANSISTOR ARRAY, DARLINGTON; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:DIP; No. of Pins:16Pins; Operating RoHS Compliant: Yes
TRANS 7NPN DARL 100V 0.5A 16DIP
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 100V V(BR)CEO, 7-ELEMENT, NPN, SILICON, MS-001BB, PLASTIC/EPOXY, DIP-16. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 277-SN75469N | 296-9918-5-ND | 122106-SN75469N | SN75469N | 29AH7718 | SN75469N | 16997764 |
| Product Name | 100V 500mA Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - SN75469N | Darlington Transistors | Transistor Array, Darlington; Transistor Polarity Texas Instruments | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN | NPN | NPN; 7 NPN Darlington | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 100 volts | 100 volts | |||||
| TJ | 0.0 C (32 F) |