onsemi Electronic Wholesale - SSH10N90A SSH10N90A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1259364-SSH10N90A Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1259364-SSH10N90A Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SSH10N90A - 1259364-SSH10N90A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SSH10N90A
1259364-SSH10N90A
Electronic Wholesale - SSH10N90A 1259364-SSH10N90A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1259364-SSH10N90A Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1259364-SSH10N90A
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 67212951 - Radwell International
Willingboro, NJ, United States
Transistor
67212951
Transistor 67212951
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 900V, 1.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 900V, 1.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Power MOSFET RF Transistors
Product Number 1259364-SSH10N90A 67212951
Product Name Electronic Wholesale - SSH10N90A Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - SuperFAP-E3S Model: FMY72N30ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 300 volts
rDS(on) 0.0450 ohms
IDSS 72000 milliamps
View Details
Small Signal/Small Power MOSFET - BSS670S2L - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.6500 ohms
View Details
6 suppliers
CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0026 ohms
View Details
8 suppliers