Vishay Precision Group MOSFETs SI7309DN-T1-E3

Description
MOSFET P-Ch 60V 3.9A PowerPAK 1212-8
Request a Quote Datasheet
Description
MOSFET P-Ch 60V 3.9A PowerPAK 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7103386 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103386
MOSFETs 7103386
MOSFET P-Ch 60V 3.9A PowerPAK 1212-8

MOSFET P-Ch 60V 3.9A PowerPAK 1212-8

Supplier's Site
MOSFETs - 7103386P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103386P
MOSFETs 7103386P
MOSFET P-Ch 60V 3.9A PowerPAK 1212-8

MOSFET P-Ch 60V 3.9A PowerPAK 1212-8

Supplier's Site
MOSFETs - 1652765 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1652765
MOSFETs 1652765
MOSFET P-Ch 60V 3.9A PowerPAK 1212-8

MOSFET P-Ch 60V 3.9A PowerPAK 1212-8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7309DN-T1-E3 - 028623-SI7309DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7309DN-T1-E3
028623-SI7309DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7309DN-T1-E3 028623-SI7309DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028623-SI7309DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 600pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 115 mOhm @ 3.9A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028623-SI7309DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 600pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 115 mOhm @ 3.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI7309DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7309DN-T1-E3TR-ND
Single FETs, MOSFETs SI7309DN-T1-E3TR-ND
P-Channel 60V 8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 60V 8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7309DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7309DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7309DN-T1-E3DKR-ND
P-Channel 60V 8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 60V 8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7309DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7309DN-T1-E3CT-ND
Single FETs, MOSFETs SI7309DN-T1-E3CT-ND
P-Channel 60V 8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 60V 8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
60V 3.9A MOSFET Transistor
278-SI7309DN-T1-E3
60V 3.9A MOSFET Transistor 278-SI7309DN-T1-E3
P-CH MOSFET 60V 3.9A 115mR PwrPAK 1212 Product overview: SI7309DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7309DN-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 60V 3.9A 115mR PwrPAK 1212 Product overview: SI7309DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7309DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 22265423 - Radwell International
Willingboro, NJ, United States
Transistor
22265423
Transistor 22265423
POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 60V, 0.115OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERPAK-8. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 60V, 0.115OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERPAK-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7309DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7309DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7309DN-T1-E3
MOSFET P-CH 60V 8A PPAK1212-8

MOSFET P-CH 60V 8A PPAK1212-8

Supplier's Site
P Channel Mosfet, -60V, 8A Powerpak, Full Reel; Channel Type Vishay - 73K3222 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 8A Powerpak, Full Reel; Channel Type Vishay
73K3222
P Channel Mosfet, -60V, 8A Powerpak, Full Reel; Channel Type Vishay 73K3222
P CHANNEL MOSFET, -60V, 8A POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 8A POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs PowerPAK 1212-8

MOSFET -60V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7309DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7309DN-T1-E3
Single FETs, MOSFETs SI7309DN-T1-E3
MOSFET P-CH 60V 8A PPAK1212-8

MOSFET P-CH 60V 8A PPAK1212-8

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7103386 7103386P 028623-SI7309DN-T1-E3 SI7309DN-T1-E3TR-ND 278-SI7309DN-T1-E3 22265423 SI7309DN-T1-E3 73K3222 SI7309DN-T1-E3 SI7309DN-T1-E3
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7309DN-T1-E3 Single FETs, MOSFETs 60V 3.9A MOSFET Transistor Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -60V, 8A Powerpak, Full Reel; Channel Type Vishay MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerpak 1212 PowerPAK 1212-8 SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 PowerPAKR 1212-8 TO-3 PowerPAK® 1212-8
Number of units in IC 1
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
Single FETs, MOSFETs - AUIRFR5505-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers