Texas Instruments High-Performance Analog IGBT SN74LVC08APW

Description
QUAD AND GATE, 2I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74LVC08; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
QUAD AND GATE, 2I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74LVC08; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IGBT - 16942252 - Radwell International
Willingboro, NJ, United States
QUAD AND GATE, 2I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74LVC08; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74LVC08; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 16942252
Product Name IGBT
Unlock Full Specs
to access all available technical data