Vishay Precision Group Single FETs, MOSFETs SI7454DP-T1-E3

Description
N-Channel 100V 5A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 100V 5A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7454DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7454DP-T1-E3DKR-ND
Single FETs, MOSFETs SI7454DP-T1-E3DKR-ND
N-Channel 100V 5A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 100V 5A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7454DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7454DP-T1-E3CT-ND
Single FETs, MOSFETs SI7454DP-T1-E3CT-ND
N-Channel 100V 5A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 100V 5A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7454DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7454DP-T1-E3TR-ND
Single FETs, MOSFETs SI7454DP-T1-E3TR-ND
N-Channel 100V 5A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 100V 5A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 100V 5A MOSFET Transistor
278-SI7454DP-T1-E3
N-Channel SMD 100V 5A MOSFET Transistor 278-SI7454DP-T1-E3
N-Channel Power MOSFET, 100V, 5A, 34mR, SOIC, Surface Mount Product overview: SI7454DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7454DP-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 100V, 5A, 34mR, SOIC, Surface Mount Product overview: SI7454DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7454DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7454DP-T1-E3 - 028645-SI7454DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7454DP-T1-E3
028645-SI7454DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7454DP-T1-E3 028645-SI7454DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028645-SI7454DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 34 mOhm @ 7.8A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Communications & Networking, Automotive Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 028645-SI7454DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 34 mOhm @ 7.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Communications & Networking, Automotive
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7454DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7454DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7454DP-T1-E3
MOSFET N-CH 100V 5A PPAK SO-8

MOSFET N-CH 100V 5A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SI7454DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7454DP-T1-E3
Single FETs, MOSFETs SI7454DP-T1-E3
MOSFET N-CH 100V 5A PPAK SO-8

MOSFET N-CH 100V 5A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V, 40 MOHMS@4.5V

MOSFET 100V, 40 MOHMS@4.5V

Buy Now Datasheet
Transistor - 22265615 - Radwell International
Willingboro, NJ, United States
Transistor
22265615
Transistor 22265615
POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 100V, 0.034OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERPAK-SO-8. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 100V, 0.034OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERPAK-SO-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 100V, 7.8A, Soic; Channel Type Vishay - 06J8152 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 7.8A, Soic; Channel Type Vishay
06J8152
N Channel Mosfet, 100V, 7.8A, Soic; Channel Type Vishay 06J8152
N CHANNEL MOSFET, 100V, 7.8A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 7.8A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 100V, 5A, Powerpak So-8, Full Reel; Channel Type Vishay - 29X0546 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 5A, Powerpak So-8, Full Reel; Channel Type Vishay
29X0546
Mosfet, N Channel, 100V, 5A, Powerpak So-8, Full Reel; Channel Type Vishay 29X0546
MOSFET, N CHANNEL, 100V, 5A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.9W RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 5A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.9W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7454DP-T1-E3DKR-ND 278-SI7454DP-T1-E3 028645-SI7454DP-T1-E3 SI7454DP-T1-E3 SI7454DP-T1-E3 SI7454DP-T1-E3 22265615 06J8152 29X0546
Product Name Single FETs, MOSFETs N-Channel SMD 100V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7454DP-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Transistor N Channel Mosfet, 100V, 7.8A, Soic; Channel Type Vishay Mosfet, N Channel, 100V, 5A, Powerpak So-8, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8 TO-3 TO-3; SO-8
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details