ROHM Semiconductor USA, LLC Single FETs, MOSFETs RF4E110GNTR

Description
N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8
Request a Quote Datasheet
Description
N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RF4E110GNTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E110GNTRDKR-ND
Single FETs, MOSFETs RF4E110GNTRDKR-ND
N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8

N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - RF4E110GNTRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E110GNTRCT-ND
Single FETs, MOSFETs RF4E110GNTRCT-ND
N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8

N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Single FETs, MOSFETs - RF4E110GNTRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RF4E110GNTRTR-ND
Single FETs, MOSFETs RF4E110GNTRTR-ND
N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8

N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E110GNTR - 1092114-RF4E110GNTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E110GNTR
1092114-RF4E110GNTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E110GNTR 1092114-RF4E110GNTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092114-RF4E110GNTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-HUML2020L8 (2x2) Dimension: 8-PowerUDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 7.4nC @ 10V Max Input Capacitance: 504pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.3 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092114-RF4E110GNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-HUML2020L8 (2x2)
Dimension: 8-PowerUDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 7.4nC @ 10V
Max Input Capacitance: 504pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.3 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 11A MOSFET Transistor
278-RF4E110GNTR
30V 11A MOSFET Transistor 278-RF4E110GNTR
MOSFET N-CH 30V 11A HUML2020L8 Product overview: RF4E110GNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4E110GNTR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 11A HUML2020L8 Product overview: RF4E110GNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RF4E110GNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 30V 11A 8-HUML - 687-RF4E110GNTR - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 11A 8-HUML
687-RF4E110GNTR
MOSFET N-CH 30V 11A 8-HUML 687-RF4E110GNTR
MOSFET N-CH 30V 11A 8-HUML

MOSFET N-CH 30V 11A 8-HUML

Supplier's Site
Mosfet, N-Ch, 30V, 11A, Huml2020; Transistor Polarity Rohm - 10AC8656 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 11A, Huml2020; Transistor Polarity Rohm
10AC8656
Mosfet, N-Ch, 30V, 11A, Huml2020; Transistor Polarity Rohm 10AC8656
MOSFET, N-CH, 30V, 11A, HUML2020; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0087ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 11A, HUML2020; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0087ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 136778412 - Radwell International
Willingboro, NJ, United States
Transistor
136778412
Transistor 136778412
(PRICE/TC) MOSFET, N-CH, 30V, 11A, HUML2020, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:11A, DRAIN SOURCE VOLTAGE VDS:30V, ON RESISTANCE RDS(ON):0.0087OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:2.5V, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 30V, 11A, HUML2020, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:11A, DRAIN SOURCE VOLTAGE VDS:30V, ON RESISTANCE RDS(ON):0.0087OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:2.5V, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF4E110GNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RF4E110GNTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF4E110GNTR
MOSFET N-CH 30V 11A HUML2020L8

MOSFET N-CH 30V 11A HUML2020L8

Supplier's Site
Single FETs, MOSFETs - RF4E110GNTR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RF4E110GNTR
Single FETs, MOSFETs RF4E110GNTR
MOSFET N-CH 30V 11A HUML2020L8

MOSFET N-CH 30V 11A HUML2020L8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 4.5V Drive Nch MOSFET

MOSFET 4.5V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RF4E110GNTRDKR-ND 1092114-RF4E110GNTR 278-RF4E110GNTR 687-RF4E110GNTR 10AC8656 136778412 RF4E110GNTR RF4E110GNTR RF4E110GNTR
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E110GNTR 30V 11A MOSFET Transistor MOSFET N-CH 30V 11A 8-HUML Mosfet, N-Ch, 30V, 11A, Huml2020; Transistor Polarity Rohm Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerUDFN SOT3; 6-HUML2020L8 (2x2) Tape & Reel (TR) TO-3 8-PowerUDFN 8-PowerUDFN
V(BR)DSS 30 volts 30 volts 30 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts 2000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products