DigiKey Datasheets for Buffer Amplifiers

Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more

Page: 1 10 20 30 40 50 56 57 58 59 60 61 62 63 64 65 66 67 68 70 80 86
Product Name Notes
AMPLIFIER
Audio Amplifier 4 Circuit 14-SOIC
AUTOMOTIVE, SINGLE, 5.5-V, 3-M
AUTOMOTIVE, SINGLE, 5.5-V, 3-MHZ
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6
CMOS Amplifier 2 Circuit Rail-to-Rail 20-VQFN (3.5x3.5)
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-WQFN (4x4)
Current Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Current Feedback Amplifier 3 Circuit 14-SOIC
Current Feedback Amplifier 3 Circuit 16-SOIC
Current Feedback Amplifier 3 Circuit 16-SSOP
DUAL-CHANNEL, 900-MHZ, 2.2-NV/HZ
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 4 Circuit 14-CDIP
General Purpose Amplifier 4 Circuit 14-PDIP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 16-SOIC
General Purpose Amplifier 4 Circuit Push-Pull 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
HIGH-SPEED (40 MHZ) HIGH-PRECISI
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
IC OPAMP
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
INPUT-OVERVOLTAGE-PR OTECTED, LOW
J-FET Amplifier 4 Circuit 14-PDIP
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 16-SOIC
J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC
J-FET Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
LOW-POWER LOW-NOISE FOUR-CHANNEL
OP AMP
PRECISION, ZERO-CROSSOVER, 50-V
QUAD, 14-MHZ, MUX-FRIENDLY, ZERO
QUAD, 24-V, LOW-POWER (90-A) 5-V
QUAD, RAIL-TO-RAIL BIPOLAR PRECI
SINGLE, 5.5-V, 3-MHZ HIGH-OUTPUT
SINGLE, LOW-OFFSET (10 V), LOW-N
SINGLE, LOW-OFFSET (60 V), LOW-N
SINGLE, ZERO-DRIFT, MICROPOWER (
Transimpedance Amplifier 1 Circuit 8-SOIC
Transimpedance Amplifier 1 Circuit 8-SON (3x3)
Transimpedance Amplifier 1 Circuit 8-VSSOP
Transimpedance Amplifier 2 Circuit Rail-to-Rail 24-WQFN (4x4)
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 3 Circuit Differential 16-SOIC
Voltage Feedback Amplifier 3 Circuit Differential 16-SSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-DSBGA (1.12x0.82)
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-WQFN (4x4)

<< Prev Next >>