20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier with Shutdown 6-SOT-23 -40 to 125
20MHz Op Amp, 1.8V, CMOS, 1Ch, SOT-23-6 Product overview: OPA322SAIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 1.8V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 1.8V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA322SAIDBVR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1233617-OPA322SAIDBV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Family Name: OPA322S
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Output Current per Channel: 65mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): ISL28168FHZ-T7; ISL28136FHZ-T7A; ISL28166FHZ-T7;
Introduction Date: April 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 2000uV Offset-Max, CMOS, PDSO6
IC OPAMP GP 1 CIRCUIT SOT23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
Operational Amplifiers - Op Amps 20MHz Lw Noise 1.8V RRIO CMOS Op Amp wSD
IC OPAMP GP 1 CIRCUIT SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA322SAIDBVR | 687-OPA322SAIDBVR | 296-40465-2-ND | 1233617-OPA322SAIDBVR | OPA322SAIDBVR | OPA322SAIDBVR | OPA322SAIDBVR | OPA322SAIDBVR | OPA322SAIDBVR | OPA322SAIDBVR |
| Product Name | OPA322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier with Shutdown | 20MHz 1.8V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA322SAIDBVR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2.75 volts | 5.5 volts | 1.8 volts | ||||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 1900 microamps | |||||||||
| CMRR | 90 dB |