Low-Noise, 900kHz, RRIO, Precision Operational Amplifier, Zer?-Drift Series 5-SC70 -40 to 125
Precision Op Amp, 900kHz, RRIO, Low Noise, 5.5V, SC-88 Product overview: OPA378AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA378AIDCKT can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 1084950-OPA378AIDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.4 V/μs
Current - Input Bias: 150pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 125μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Precision Amplifiers Lo Noise 50uV R-R Inp/Out Prec Op Amp
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
OP-AMP, SINGLE, 900KHZ, 0.4V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:900kHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA378AIDCKT | 687-OPA378AIDCKT | 296-24620-2-ND | 1084950-OPA378AIDCKT | OPA378AIDCKT | OPA378AIDCKT | OPA378AIDCKT | OPA378AIDCKT | OPA378AIDCKT | 52AH7366 |
| Product Name | OPA378 Low-Noise, 900kHz, RRIO, Precision Operational Amplifier, Zer?-Drift Series | 900kHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA378AIDCKT | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Single, 900Khz, 0.4V/us, Sc-70-5; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | 5.5 volts | |||||
| VOS | 0.0500 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | ||||||
| Quiescent Current (IQ) | 150 microamps | |||||||||
| CMRR | 100 dB |