Low-Power, Triple Current Feedback Operational Amplifier with Disable 14-SOIC -40 to 85
Current Feedback Amplifier 3 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233693-OPA3684ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Operational Amplifier, 3 Func, 3500uV Offset-Max, 210MHz Band Width, BIPolar, PDSO14
Triple Op Amp, 250MHz BW, 750V/µs SR, 1.7mA, 14-SOIC Product overview: OPA3684ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 750V, 1.7mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 750V, 1.7mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3684ID can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers Low-Power Triple Current Feedback
IC OPAMP CFA 3 CIRCUIT 14SOIC
Current Feedback Amplifier 3 Circuit 14-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA3684ID | 296-13646-5-ND | 1233693-OPA3684ID | OPA3684ID | 687-OPA3684ID | OPA3684ID | OPA3684ID | OPA3684ID |
| Product Name | OPA3684 Low-Power, Triple Current Feedback Operational Amplifier with Disable | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3684ID | 250MHz 750V 1.7mA SOIC Operational Amplifier IC | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 12 volts | |||||
| VOS | 3.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 3900 microamps |