0.05uV/C max, Single-Supply CMOS Operational Amplifier 5-SOT-23 -40 to 125
1-Ch CMOS Op Amp, 2MHz BW, 1uV Vos, SOT-23-5 Product overview: OPA335AIDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA335AIDBVRG4 can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1084840-OPA335AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Family Name: OPA335
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 285μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): AD8628ART-REEL7; AD8628AUJ-REEL7; AD8628AUJZ-R2; AD8628AUJ-R2;
Introduction Date: August 31, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Medical, Portable Devices, Signal Processing
Precision Amplifiers 0.05uV/C max Single-Supply CMOS
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA335AIDBVRG4 | 687-OPA335AIDBVRG4 | OPA335AIDBVRG4-ND | 1084840-OPA335AIDBVRG4 | OPA335AIDBVRG4 | OPA335AIDBVRG4 | OPA335AIDBVRG4 | OPA335AIDBVRG4 |
| Product Name | OPA335 0.05uV/C max, Single-Supply CMOS Operational Amplifier | 2MHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVRG4 | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.75 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | |||||
| Quiescent Current (IQ) | 350 microamps | |||||||
| CMRR | 110 dB |