Texas Instruments OPA357 250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown OPA357AIDBVR

Description
250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA357 250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown - OPA357AIDBVR - Texas Instruments
Dallas, TX, United States
OPA357 250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown
OPA357AIDBVR
OPA357 250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown OPA357AIDBVR
250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown 6-SOT-23 -40 to 125

250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
250MHz 150V 100mA SOT-23 Operational Amplifier IC
687-OPA357AIDBVR
250MHz 150V 100mA SOT-23 Operational Amplifier IC 687-OPA357AIDBVR
250MHz Op Amp, 150V/µs Slew Rate, 100mA Output, CMOS, SOT-23-6 Product overview: OPA357AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V, 100mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, 100mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA357AIDBVR can be used for catalog matching and distributor lookup.

250MHz Op Amp, 150V/µs Slew Rate, 100mA Output, CMOS, SOT-23-6 Product overview: OPA357AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V, 100mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, 100mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA357AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26280-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26280-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26280-1-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26280-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26280-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26280-2-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26280-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26280-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26280-6-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA357AIDBVR - 026093-OPA357AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA357AIDBVR
026093-OPA357AIDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA357AIDBVR 026093-OPA357AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 026093-OPA357AIDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 250MHz Amplifier Type: Voltage Feedback Slew Rate: 150 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Family Name: OPA357 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.9mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 100MHz Alternative Parts (Cross-Reference): LMR1701YG-CTR; LMR1701G-LBTR; MAX4475AUT+TG103; MAX4475AUT/V+; Introduction Date: May 27, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026093-OPA357AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Family Name: OPA357
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Alternative Parts (Cross-Reference): LMR1701YG-CTR; LMR1701G-LBTR; MAX4475AUT+TG103; MAX4475AUT/V+;
Introduction Date: May 27, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA357AIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA357AIDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA357AIDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - OPA357AIDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
OPA357AIDBVR
Operational Amplifier/Comparator >> Operational Amplifier OPA357AIDBVR
3pA Single 250MHz 100MHz 2mV SOT-23-6 Operational Amplifier ROHS

3pA Single 250MHz 100MHz 2mV SOT-23-6 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA357AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA357AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA357AIDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA357AIDBVR
High Speed Operational Amplifiers OPA357AIDBVR
High Speed Operational Amplifiers 250MHz R-to-R I/O Single CMOS

High Speed Operational Amplifiers 250MHz R-to-R I/O Single CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA357AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA357AIDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA357AIDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA357AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA357AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA357AIDBVR
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA357AIDBVR 687-OPA357AIDBVR 296-26280-1-ND 026093-OPA357AIDBVR OPA357AIDBVR OPA357AIDBVR OPA357AIDBVR OPA357AIDBVR OPA357AIDBVR OPA357AIDBVR
Product Name OPA357 250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown 250MHz 150V 100mA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA357AIDBVR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
VOS 8 millivolts 2 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 7500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
3 suppliers
 - CLC5665IM - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers