The OPA357 is a single-channel, high-speed, rail-to-rail I/O CMOS operational amplifier designed for video and high-frequency applications, featuring a unity-gain bandwidth of 250 MHz, a slew rate of 150 V/µs, and an output current exceeding 100 mA. It operates from a 2.5 V to 5.5 V supply, consumes 4.9 mA per channel, and includes a shutdown mode with quiescent current under 6 µA. The device is housed in a miniature SOT-23-6 package measuring 2.90 mm × 1.60 mm and is specified for operation over the extended temperature range of -40°C to +125°C.
250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1084907-OPA357AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Alternative Parts (Cross-Reference): MAX4488AUT#TG16; TLV2630IDBVR; OPA357AIDBVTG4; TLV2630IDBVTG4;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
250MHz Op Amp, Rail-to-Rail, 150V/µs, CMOS, SOT-23-6 Product overview: OPA357AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA357AIDBVTG4 can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers 250MHz R-to-R I/O Single CMOS
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA357AIDBVTG4 | 1084907-OPA357AIDBVTG4 | OPA357AIDBVTG4-ND | 687-OPA357AIDBVTG4 | OPA357AIDBVTG4 | OPA357AIDBVTG4 | OPA357AIDBVTG4 | OPA357AIDBVTG4 |
| Product Name | OPA357 250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA357AIDBVTG4 | Instrumentation, Op Amps, Buffer Amps | 250MHz 150V SOT-23 Operational Amplifier IC | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||
| VOS | 8 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 7500 microamps |