Texas Instruments OPA348 1MHz, 45uA, RRIO, Single Op Amp OPA348AIDCKR

Description
1MHz, 45uA, RRIO, Single Op Amp 5-SC70 -40 to 125
Request a Quote Datasheet
Description
1MHz, 45uA, RRIO, Single Op Amp 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA348 1MHz, 45uA, RRIO, Single Op Amp - OPA348AIDCKR - Texas Instruments
Dallas, TX, United States
OPA348 1MHz, 45uA, RRIO, Single Op Amp
OPA348AIDCKR
OPA348 1MHz, 45uA, RRIO, Single Op Amp OPA348AIDCKR
1MHz, 45uA, RRIO, Single Op Amp 5-SC70 -40 to 125

1MHz, 45uA, RRIO, Single Op Amp 5-SC70 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKR - 026081-OPA348AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKR
026081-OPA348AIDCKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKR 026081-OPA348AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 026081-OPA348AIDCKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Family Name: OPA348 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): MCP6241UT-E/LTG; MCP6241UT-E/LT; TSV6191AICT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026081-OPA348AIDCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Family Name: OPA348
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): MCP6241UT-E/LTG; MCP6241UT-E/LT; TSV6191AICT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHz 45uA Operational Amplifier IC
687-OPA348AIDCKR
1MHz 45uA Operational Amplifier IC 687-OPA348AIDCKR
1MHz Op Amp, 45uA, RRIO, 1-Ch, SC-70 Product overview: OPA348AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 45uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 45uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA348AIDCKR can be used for catalog matching and distributor lookup.

1MHz Op Amp, 45uA, RRIO, 1-Ch, SC-70 Product overview: OPA348AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 45uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 45uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA348AIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 2264876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264876
Op Amps 2264876
Texas Instruments OPA348AIDCKR

Texas Instruments OPA348AIDCKR

Supplier's Site
Op Amps - 2264876P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264876P
Op Amps 2264876P
Texas Instruments OPA348AIDCKR

Texas Instruments OPA348AIDCKR

Supplier's Site
Op Amps - 2264875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264875
Op Amps 2264875
Texas Instruments OPA348AIDCKR

Texas Instruments OPA348AIDCKR

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-27989-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27989-2-ND
Instrumentation, Op Amps, Buffer Amps 296-27989-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27989-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27989-6-ND
Instrumentation, Op Amps, Buffer Amps 296-27989-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27989-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27989-1-ND
Instrumentation, Op Amps, Buffer Amps 296-27989-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA348AIDCKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA348AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA348AIDCKR
Operational Amplifiers - Op Amps OPA348AIDCKR
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Single Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Single Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA348AIDCKR
Instrumentation, OP Amps, Buffer Amps OPA348AIDCKR
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA348AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA348AIDCKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA348AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA348AIDCKR
Instrumentation, OP Amps, Buffer Amps OPA348AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Op Amp, Cmos, 1Mhz, 0.5V/s, Sc-70-5; No.; Msl Texas Instruments - 28AH4563 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Cmos, 1Mhz, 0.5V/s, Sc-70-5; No.; Msl Texas Instruments
28AH4563
Op Amp, Cmos, 1Mhz, 0.5V/s, Sc-70-5; No.; Msl Texas Instruments 28AH4563
OP AMP, CMOS, 1MHZ, 0.5V/S, SC-70-5; NO.; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, CMOS, 1MHZ, 0.5V/S, SC-70-5; NO.; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA348AIDCKR 026081-OPA348AIDCKR 687-OPA348AIDCKR 2264876 296-27989-2-ND OPA348AIDCKR OPA348AIDCKR OPA348AIDCKR OPA348AIDCKR OPA348AIDCKR 28AH4563
Product Name OPA348 1MHz, 45uA, RRIO, Single Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKR 1MHz 45uA Operational Amplifier IC Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op Amp, Cmos, 1Mhz, 0.5V/s, Sc-70-5; No.; Msl Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.1 to 5.5 volts 2.5 to 5.5 volts 5.5 volts 2.1 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers
SOIC Operational Amplifier IC - 687-CLC409AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
8 suppliers
LMC6464QML Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier - 5962-9560302QCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 27.5 microamps
View Details
3 suppliers