Texas Instruments OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier OPA320SAIDBVT

Description
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 6-SOT-23 -40 to 125
Request a Quote
Description
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA320SAIDBVT is a precision CMOS operational amplifier from Texas Instruments, featuring a bandwidth of 20 MHz and a low input bias current of 0.9 pA. It operates with a single supply voltage range from 1.8 V to 5.5 V and has a quiescent current of 1.45 mA per channel. The amplifier exhibits low noise performance, with a noise density of 7 nV/,àöHz at 10 kHz, making it suitable for applications requiring high precision and low noise. It provides rail-to-rail input and output, with a common-mode rejection ratio (CMRR) of 114 dB, ensuring effective signal integrity across its input range. The device is available in a compact 6-pin SOT-23 package and is designed for applications such as sensor signal conditioning, transimpedance amplifiers, and ADC/DAC buffering.

Datasheet Summary
Powered by GS/AI

The OPA320SAIDBVT is a precision CMOS operational amplifier from Texas Instruments, featuring a bandwidth of 20 MHz and a low input bias current of 0.9 pA. It operates with a single supply voltage range from 1.8 V to 5.5 V and has a quiescent current of 1.45 mA per channel. The amplifier exhibits low noise performance, with a noise density of 7 nV/,àöHz at 10 kHz, making it suitable for applications requiring high precision and low noise. It provides rail-to-rail input and output, with a common-mode rejection ratio (CMRR) of 114 dB, ensuring effective signal integrity across its input range. The device is available in a compact 6-pin SOT-23 package and is designed for applications such as sensor signal conditioning, transimpedance amplifiers, and ADC/DAC buffering.

Suppliers

Company
Product
Description
Supplier Links
OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier - OPA320SAIDBVT - Texas Instruments
Dallas, TX, United States
OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier
OPA320SAIDBVT
OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier OPA320SAIDBVT
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 6-SOT-23 -40 to 125

Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 6-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320SAIDBVT - 1084822-OPA320SAIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320SAIDBVT
1084822-OPA320SAIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320SAIDBVT 1084822-OPA320SAIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1084822-OPA320SAIDBV T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 10 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 40μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.5mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084822-OPA320SAIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 10 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 40μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1.5mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36434-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36434-6-ND
Instrumentation, Op Amps, Buffer Amps 296-36434-6-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36434-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36434-1-ND
Instrumentation, Op Amps, Buffer Amps 296-36434-1-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36434-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36434-2-ND
Instrumentation, Op Amps, Buffer Amps 296-36434-2-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Singapore, Singapore
20MHz SOT-23 Operational Amplifier IC
687-OPA320SAIDBVT
20MHz SOT-23 Operational Amplifier IC 687-OPA320SAIDBVT
20MHz Op Amp, 0.2pA Ib, 40uV Vos, SOT-23-6 Product overview: OPA320SAIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA320SAIDBVT can be used for catalog matching and distributor lookup.

20MHz Op Amp, 0.2pA Ib, 40uV Vos, SOT-23-6 Product overview: OPA320SAIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA320SAIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA320SAIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA320SAIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA320SAIDBVT
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320SAIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA320SAIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA320SAIDBVT
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA320SAIDBVT
Precision Amplifiers OPA320SAIDBVT
Precision Amplifiers Prec,20MHz,0.9pAIb RRIO,CMOS Op Amp

Precision Amplifiers Prec,20MHz,0.9pAIb RRIO,CMOS Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA320SAIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA320SAIDBVT
Instrumentation, OP Amps, Buffer Amps OPA320SAIDBVT
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
Ic, Op-Amp, Single, 20Mhz, Sot-23-6; No. Of Amplifiers Texas Instruments - 33AH4590 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp, Single, 20Mhz, Sot-23-6; No. Of Amplifiers Texas Instruments
33AH4590
Ic, Op-Amp, Single, 20Mhz, Sot-23-6; No. Of Amplifiers Texas Instruments 33AH4590
IC, OP-AMP, SINGLE, 20MHZ, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP-AMP, SINGLE, 20MHZ, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA320SAIDBVT 1084822-OPA320SAIDBVT 296-36434-6-ND 687-OPA320SAIDBVT OPA320SAIDBVT OPA320SAIDBVT OPA320SAIDBVT OPA320SAIDBVT 33AH4590
Product Name OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320SAIDBVT Instrumentation, Op Amps, Buffer Amps 20MHz SOT-23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Ic, Op-Amp, Single, 20Mhz, Sot-23-6; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
VOS 0.1500 millivolts 0.0400 millivolts 0.0400 millivolts
Quiescent Current (IQ) 1750 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Operational Amplifier IC - 771-BUF06703PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 4.5 to 16 volts
Slew Rate 1 V/µs
View Details
2 suppliers
 - CLC415AJE-TR13 - Rochester Electronics
Specs
Package Type SOIC; SOIC14
Life Cycle Stage Obsolete
View Details
3 suppliers
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606Q2A - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details