Texas Instruments OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) OPA341NA/250

Description
Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) - OPA341NA/250 - Texas Instruments
Dallas, TX, United States
OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown)
OPA341NA/250
OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) OPA341NA/250
Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) 6-SOT-23 -55 to 125

Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) 6-SOT-23 -55 to 125

Buy Now Datasheet
 - OPA341NA/250 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO6

Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO6

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32189-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32189-1-ND
Instrumentation, Op Amps, Buffer Amps 296-32189-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32189-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32189-2-ND
Instrumentation, Op Amps, Buffer Amps 296-32189-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32189-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32189-6-ND
Instrumentation, Op Amps, Buffer Amps 296-32189-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA341NA/250 - 026074-OPA341NA/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA341NA/250
026074-OPA341NA/250
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA341NA/250 026074-OPA341NA/250
Manufacturer: Texas Instruments Win Source Part Number: 026074-OPA341NA/250 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 0.6pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 750μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026074-OPA341NA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5MHz 750uA SOT-23 Operational Amplifier IC
687-OPA341NA/250
5.5MHz 750uA SOT-23 Operational Amplifier IC 687-OPA341NA/250
1ch Op Amp, 5.5MHz BW, 750uA, SOT-23-6 Product overview: OPA341NA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 750uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 750uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA341NA/250 can be used for catalog matching and distributor lookup.

1ch Op Amp, 5.5MHz BW, 750uA, SOT-23-6 Product overview: OPA341NA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 750uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 750uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA341NA/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA341NA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA341NA/250
Instrumentation, OP Amps, Buffer Amps OPA341NA/250
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA341NA/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA341NA/250
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA341NA/250
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA341NA/250
Operational Amplifiers - Op Amps OPA341NA/250
Operational Amplifiers - Op Amps Single 5.5MHz RRIO Low Power

Operational Amplifiers - Op Amps Single 5.5MHz RRIO Low Power

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA341NA/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA341NA/250
Integrated Circuits (ICs) - Linear - Amplifiers OPA341NA/250
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site
Op-Amp, Single, 5.5Mhz, 6V/us, Sot-23-6; No. Of Amplifiers Texas Instruments - 28AH4557 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 5.5Mhz, 6V/us, Sot-23-6; No. Of Amplifiers Texas Instruments
28AH4557
Op-Amp, Single, 5.5Mhz, 6V/us, Sot-23-6; No. Of Amplifiers Texas Instruments 28AH4557
OP-AMP, SINGLE, 5.5MHZ, 6V/US, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:6V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

OP-AMP, SINGLE, 5.5MHZ, 6V/US, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:6V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA341NA/250 OPA341NA/250 296-32189-1-ND 026074-OPA341NA/250 687-OPA341NA/250 OPA341NA/250 OPA341NA/250 OPA341NA/250 OPA341NA/250 28AH4557
Product Name OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA341NA/250 5.5MHz 750uA SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, Single, 5.5Mhz, 6V/us, Sot-23-6; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Package Type SOIC,SOT-23 SOT; SOT23; SOT-23-6 SOT; SOT-23-6 SOT; SOT23; SOT-23-6 Tape and Reel SOT; SOT23; SOT-23-6 SOT-23-6
Standards RoHS RoHS RoHS
Life Cycle Stage Active Active Active Active
Features Rail-Rail-Out
Unlock Full Specs
to access all available technical data

Similar Products

ICL7652 Precision Chopper-Stabilized Operational Amplifier - ICL7652P - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 7 to 36 volts
Package Type PDIP
View Details
9 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details