Texas Instruments OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown OPA355UA

Description
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 8-SOIC -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown - OPA355UA - Texas Instruments
Dallas, TX, United States
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown
OPA355UA
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown OPA355UA
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 8-SOIC -40 to 125

2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 8-SOIC -40 to 125

Buy Now Datasheet
 - OPA355UA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Operational Amplifier, 1 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Supplier's Site Datasheet
 - OPA355UA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Operational Amplifier, 1 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11647-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11647-5-ND
Instrumentation, Op Amps, Buffer Amps 296-11647-5-ND
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.5V 200MHZ Operational Amplifier IC
687-OPA355UA
2.5V 200MHZ Operational Amplifier IC 687-OPA355UA
OPA355 2.5V, 200MHZ GBW, CMOS SI Product overview: OPA355UA from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5V, 200MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA355UA can be used for catalog matching and distributor lookup.

OPA355 2.5V, 200MHZ GBW, CMOS SI Product overview: OPA355UA from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5V, 200MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA355UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355UA - 133562-OPA355UA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355UA
133562-OPA355UA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355UA 133562-OPA355UA
Manufacturer: Texas Instruments Win Source Part Number: 133562-OPA355UA Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: CMOS Slew Rate: 360 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133562-OPA355UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: CMOS
Slew Rate: 360 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA355UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA355UA
Instrumentation, OP Amps, Buffer Amps OPA355UA
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA355UA
High Speed Operational Amplifiers OPA355UA
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Sngl

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Sngl

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355UA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA355UA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA355UA
IC CMOS 1 CIRCUIT 8SOIC

IC CMOS 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 16842327 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16842327
Linear Amplifier IC 16842327
OP AMP, 200MHZ, 360V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:200MHZ; SLEW RATE:360V/ S; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, 200MHZ, 360V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:200MHZ; SLEW RATE:360V/ S; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA355UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA355UA
Integrated Circuits (ICs) - Linear - Amplifiers OPA355UA
IC CMOS 1 CIRCUIT 8SOIC

IC CMOS 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA355UA OPA355UA 296-11647-5-ND 687-OPA355UA 133562-OPA355UA OPA355UA OPA355UA OPA355UA 16842327 OPA355UA
Product Name OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown Instrumentation, Op Amps, Buffer Amps 2.5V 200MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355UA Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.7 to 5.5 volts
VOS 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data