1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233681-OPA364ID
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
1-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 85mA Out, 8-SOIC Product overview: OPA364ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, 85mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, 85mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364ID can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA364ID | 1233681-OPA364ID | OPA364ID | 296-OPA364ID-ND | 687-OPA364ID | OPA364ID | OPA364ID | OPA364ID | OPA364ID |
| Product Name | OPA364 1.8V, High CMR, RRIO Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364ID | Instrumentation, Op Amps, Buffer Amps | 7MHz 5.5V 85mA SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2.75 volts | 1.8 volts | ||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 74 dB |