1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 1084830-OPA333AIDCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Precision Zero-Drift CMOS Op Amp, 350kHz BW, 10uV Vos, 17uA, SC-70 Product overview: OPA333AIDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 17uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 17uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AIDCKRG4 can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA333AIDCKRG4 | OPA333AIDCKRG4-ND | 1084830-OPA333AIDCKRG4 | 687-OPA333AIDCKRG4 | OPA333AIDCKRG4 | OPA333AIDCKRG4 | OPA333AIDCKRG4 | OPA333AIDCKRG4 |
| Product Name | OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKRG4 | 350kHz 17uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 2.75 volts | 1.8 volts | ||||
| VOS | 0.0100 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||
| Quiescent Current (IQ) | 25 microamps | |||||||
| CMRR | 106 dB |