Texas Instruments OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA333AIDCKR

Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125
Request a Quote Datasheet
Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA333AIDCKR - Texas Instruments
Dallas, TX, United States
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA333AIDCKR
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA333AIDCKR
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125

1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19547-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19547-6-ND
Instrumentation, Op Amps, Buffer Amps 296-19547-6-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19547-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19547-1-ND
Instrumentation, Op Amps, Buffer Amps 296-19547-1-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19547-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19547-2-ND
Instrumentation, Op Amps, Buffer Amps 296-19547-2-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKR - 004277-OPA333AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKR
004277-OPA333AIDCKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKR 004277-OPA333AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 004277-OPA333AIDCKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 2μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 17μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Test & Measurement, Medical, Portable Devices, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 004277-OPA333AIDCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Test & Measurement, Medical, Portable Devices, Signal Processing

Buy Now Datasheet
Singapore, Singapore
350kHz 1.8V 5.5V Operational Amplifier IC
687-OPA333AIDCKR
350kHz 1.8V 5.5V Operational Amplifier IC 687-OPA333AIDCKR
Precision Op Amp, 350kHz BW, 10uV Vos, 1.8V-5.5V, 17uA, SC-70 Product overview: OPA333AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AIDCKR can be used for catalog matching and distributor lookup.

Precision Op Amp, 350kHz BW, 10uV Vos, 1.8V-5.5V, 17uA, SC-70 Product overview: OPA333AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA333AIDCKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA333AIDCKR
IC OPAMP ZERO-DRIFT 1CIRC SC70-5

IC OPAMP ZERO-DRIFT 1CIRC SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA333AIDCKR
Instrumentation, OP Amps, Buffer Amps OPA333AIDCKR
IC OPAMP ZERO-DRIFT 1CIRC SC70-5

IC OPAMP ZERO-DRIFT 1CIRC SC70-5

Supplier's Site Datasheet
Op-Amp, 350Khz, 0.16V/us, Sc-70-5; No. Of Amplifiers Texas Instruments - 28AH4551 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 350Khz, 0.16V/us, Sc-70-5; No. Of Amplifiers Texas Instruments
28AH4551
Op-Amp, 350Khz, 0.16V/us, Sc-70-5; No. Of Amplifiers Texas Instruments 28AH4551
OP-AMP, 350KHZ, 0.16V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 350KHZ, 0.16V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Op Amp, 350Khz, 0.16V/us, Sc-70-5; No. Of Amplifiers Texas Instruments - 80K2660 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 350Khz, 0.16V/us, Sc-70-5; No. Of Amplifiers Texas Instruments
80K2660
Op Amp, 350Khz, 0.16V/us, Sc-70-5; No. Of Amplifiers Texas Instruments 80K2660
OP AMP, 350KHZ, 0.16V/uS, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP AMP, 350KHZ, 0.16V/uS, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA333AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA333AIDCKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA333AIDCKR
IC OPAMP ZERO-DRIFT 1CIRC SC70-5

IC OPAMP ZERO-DRIFT 1CIRC SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA333AIDCKR
Instrumentation, OP Amps, Buffer Amps OPA333AIDCKR
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA333AIDCKR
Operational Amplifiers - Op Amps OPA333AIDCKR
Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS

Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA333AIDCKR 296-19547-6-ND 004277-OPA333AIDCKR 687-OPA333AIDCKR OPA333AIDCKR OPA333AIDCKR 28AH4551 80K2660 OPA333AIDCKR OPA333AIDCKR OPA333AIDCKR
Product Name OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKR 350kHz 1.8V 5.5V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 350Khz, 0.16V/us, Sc-70-5; No. Of Amplifiers Texas Instruments Op Amp, 350Khz, 0.16V/us, Sc-70-5; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 2.75 volts 1.8 volts 1.8 to 5.5 volts 1.8 volts
VOS 0.0100 millivolts 0.0020 millivolts 0.0020 millivolts 0.0020 millivolts
Quiescent Current (IQ) 25 microamps
CMRR 106 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCLVP1208RHDT - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
INA106 Precision Fixed-Gain Differential Amplifier - INA106KP - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers