Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual, Low-Power, Precision, Rail-to-Rail Output, 105MHz, Voltage Feedback Amplifier 8-VSSOP -40 to 125
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-49104-2-ND | OPA2837IDGKT | OPA2837IDGKT | OPA2837IDGKT | OPA2837IDGKT | OPA2837IDGKT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.5920 milliamps | 0.5920 milliamps | 0.5920 milliamps | |||
| Slew Rate | 105 V/µs | 105 V/µs | 1.05E-4 V/µs | 105 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |