Win Source Part Number: 1260474-OPA2990IDSGR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.5V/µs
Gain Bandwidth Product: 1.1 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 300 µV
Current - Supply: 120µA (x2 Channels)
Current - Output / Channel: 80 mA
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA2990IDSGRTR,2
Base Product Number: OPA2990
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 40 V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Dual 1MHz Op Amp, 42V, RRIO, 8-WSON, Automotive Product overview: OPA2990IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1MHz, 42V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 1MHz, 42V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2990IDSGR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8WSON
IC OPAMP GP 2 CIRCUIT 8WSON
IC OPAMP GP 2 CIRCUIT 8WSON
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Operational Amplifiers - Op Amps 40-V, dual 1MHz, rail-to-rail input/output, low-offset-voltage, low-power op amp 8-WSON -40 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1260474-OPA2990IDSGR | 296-OPA2990IDSGRCT-ND | 687-OPA2990IDSGR | OPA2990IDSGR | OPA2990IDSGR | OPA2990IDSGR | OPA2990IDSGR | OPA2990IDSGR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Automotive Dual 1MHz 42V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Source Current (IS) | 0.1200 milliamps | 0.1200 milliamps | 0.1200 milliamps | 0.1200 milliamps | ||||
| VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | |||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz | |||||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs | 4.5 V/µs | 4.5 V/µs |