Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x3.5)
Amplifier Type: CMOS
Slew Rate: 30V/µs
Gain Bandwidth Product: 40 MHz
IC CMOS 2 CIRCUIT 20VQFN Product overview: OPA3S328RGRT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3S328RGRT can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 20-VQFN (3.5x3.5)
CMOS Amplifier 2 Circuit Rail-to-Rail 20-VQFN (3.5x3.5)
CMOS Amplifier 2 Circuit Rail-to-Rail 20-VQFN (3.5x3.5)
CMOS Amplifier 2 Circuit Rail-to-Rail 20-VQFN (3.5x3.5)
IC CMOS 2 CIRCUIT 20VQFN
IC CMOS 2 CIRCUIT 20VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA3S328RGRT | 296-OPA3S328RGRTCT-ND | OPA3S328RGRT | OPA3S328RGRT | OPA3S328RGRT | |
| Product Name | Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| GBW | 40 MHz | 40 MHz | ||||
| Slew Rate | 30 V/µs | 30 V/µs | 30 V/µs | 30 V/µs | 3.00E-5 V/µs | |
| Bandwidth | 40 MHz | 40 MHz | ||||
| Package Type | 20-VFQFN Exposed Pad | Tape & Reel (TR) | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | Surface Mount | |
| Standards | RoHS | RoHS |