Texas Instruments OPA356-Q1 Automotive Catalog 2.5V, 200MHz GBW, CMOS Single Op Amp OPA356AQDBVRQ1

Description
Automotive Catalog 2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA356-Q1 Automotive Catalog 2.5V, 200MHz GBW, CMOS Single Op Amp - OPA356AQDBVRQ1 - Texas Instruments
Dallas, TX, United States
OPA356-Q1 Automotive Catalog 2.5V, 200MHz GBW, CMOS Single Op Amp
OPA356AQDBVRQ1
OPA356-Q1 Automotive Catalog 2.5V, 200MHz GBW, CMOS Single Op Amp OPA356AQDBVRQ1
Automotive Catalog 2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125

Automotive Catalog 2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
200MHz 360V 100mA SOT-23 Operational Amplifier IC
687-OPA356AQDBVRQ1
200MHz 360V 100mA SOT-23 Operational Amplifier IC 687-OPA356AQDBVRQ1
200MHz GBW CMOS Op Amp, 360V/µs Slew Rate, 100mA Output, SOT-23-5 Product overview: OPA356AQDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, 100mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, 100mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA356AQDBVRQ1 can be used for catalog matching and distributor lookup.

200MHz GBW CMOS Op Amp, 360V/µs Slew Rate, 100mA Output, SOT-23-5 Product overview: OPA356AQDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, 100mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, 100mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA356AQDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AQDBVRQ1 - 060896-OPA356AQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AQDBVRQ1
060896-OPA356AQDBVRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AQDBVRQ1 060896-OPA356AQDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 060896-OPA356AQDBVRQ 1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: Voltage Feedback Slew Rate: 360 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 060896-OPA356AQDBVRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: Voltage Feedback
Slew Rate: 360 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25390-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25390-1-ND
Instrumentation, Op Amps, Buffer Amps 296-25390-1-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25390-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25390-2-ND
Instrumentation, Op Amps, Buffer Amps 296-25390-2-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25390-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25390-6-ND
Instrumentation, Op Amps, Buffer Amps 296-25390-6-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA356AQDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA356AQDBVRQ1
Instrumentation, OP Amps, Buffer Amps OPA356AQDBVRQ1
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA356AQDBVRQ1
High Speed Operational Amplifiers OPA356AQDBVRQ1
High Speed Operational Amplifiers Auto Cat 2.5V 200MHz GBW CMOS Sgl Op Amp

High Speed Operational Amplifiers Auto Cat 2.5V 200MHz GBW CMOS Sgl Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AQDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA356AQDBVRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA356AQDBVRQ1
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA356AQDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA356AQDBVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers OPA356AQDBVRQ1
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA356AQDBVRQ1 687-OPA356AQDBVRQ1 060896-OPA356AQDBVRQ1 296-25390-1-ND OPA356AQDBVRQ1 OPA356AQDBVRQ1 OPA356AQDBVRQ1 OPA356AQDBVRQ1
Product Name OPA356-Q1 Automotive Catalog 2.5V, 200MHz GBW, CMOS Single Op Amp 200MHz 360V 100mA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AQDBVRQ1 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 5 volts 2.5 to 5.5 volts 2.5 volts
VOS 9 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Fanout Buffer 10-OUT 24-Pin SOIC Tube - 815-CDC2351DW - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.3000 milliamps
View Details
2 suppliers
LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details
3 suppliers
BUF05703 4 Channel LCD Gamma Correction Buffer +Vcom - BUF05703PWR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 4.5 to 16 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers