Texas Instruments OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier OPA365AIDBVT

Description
2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23
Request a Quote Datasheet
Description
2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier - OPA365AIDBVT - Texas Instruments
Dallas, TX, United States
OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier
OPA365AIDBVT
OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier OPA365AIDBVT
2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23

2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23

Buy Now Datasheet
Op Amps - 6609830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609830
Op Amps 6609830
Texas Instruments OPA365AIDBVT

Texas Instruments OPA365AIDBVT

Supplier's Site
Op Amps - 9234016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9234016
Op Amps 9234016
Texas Instruments OPA365AIDBVT

Texas Instruments OPA365AIDBVT

Supplier's Site
Op Amps - 6609830P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609830P
Op Amps 6609830P
Texas Instruments OPA365AIDBVT

Texas Instruments OPA365AIDBVT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-26283-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26283-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26283-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26283-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26283-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26283-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26283-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26283-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26283-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVT - 082015-OPA365AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVT
082015-OPA365AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVT 082015-OPA365AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 082015-OPA365AIDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.25 V Operating Supply Current: 4.6mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 50MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082015-OPA365AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.25 V
Operating Supply Current: 4.6mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 50MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50MHz 2.2V 5.5V SOT-23 Operational Amplifier IC
687-OPA365AIDBVT
50MHz 2.2V 5.5V SOT-23 Operational Amplifier IC 687-OPA365AIDBVT
50MHz Op Amp, 2.2V-5.5V, 10pA Ib, 200uV Vos, SOT-23 Product overview: OPA365AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.2V, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 2.2V, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA365AIDBVT can be used for catalog matching and distributor lookup.

50MHz Op Amp, 2.2V-5.5V, 10pA Ib, 200uV Vos, SOT-23 Product overview: OPA365AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.2V, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 2.2V, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA365AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA365AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA365AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA365AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA365AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA365AIDBVT
Operational Amplifiers - Op Amps OPA365AIDBVT
Operational Amplifiers - Op Amps 2.2V 50MHz L-N S-S Rail-to-Rail Op Amp

Operational Amplifiers - Op Amps 2.2V 50MHz L-N S-S Rail-to-Rail Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA365AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA365AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA365AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA365AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA365AIDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Op-Amp, 50Mhz, 25V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 33AH4603 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 50Mhz, 25V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
33AH4603
Op-Amp, 50Mhz, 25V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 33AH4603
OP-AMP, 50MHZ, 25V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:50MHz; Slew Rate:25V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 50MHZ, 25V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:50MHz; Slew Rate:25V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA365AIDBVT 6609830 6609830P 296-26283-6-ND 082015-OPA365AIDBVT 687-OPA365AIDBVT OPA365AIDBVT OPA365AIDBVT OPA365AIDBVT OPA365AIDBVT OPA365AIDBVT 33AH4603
Product Name OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVT 50MHz 2.2V 5.5V SOT-23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, 50Mhz, 25V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts 3 to 5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 volts 5.5 volts
Quiescent Current (IQ) 5000 microamps
GBW 50 MHz 50 MHz 50 MHz 50 MHz
Slew Rate 25 V/µs 25 V/µs 25 V/µs 25 V/µs 25 V/µs 2.50E-5 V/µs 25 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA118 Precision, Low Power Instrumentation Amplifier - INA118PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
3 suppliers
LM119QML High Speed Dual Comparator - 8601401IA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers