Texas Instruments OPA348 1MHz, 45uA, RRIO, Single Op Amp OPA348AIDCKTG4

Description
1MHz, 45uA, RRIO, Single Op Amp 5-SC70 -40 to 125
Request a Quote Datasheet
Description
1MHz, 45uA, RRIO, Single Op Amp 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA348 1MHz, 45uA, RRIO, Single Op Amp - OPA348AIDCKTG4 - Texas Instruments
Dallas, TX, United States
OPA348 1MHz, 45uA, RRIO, Single Op Amp
OPA348AIDCKTG4
OPA348 1MHz, 45uA, RRIO, Single Op Amp OPA348AIDCKTG4
1MHz, 45uA, RRIO, Single Op Amp 5-SC70 -40 to 125

1MHz, 45uA, RRIO, Single Op Amp 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1MHz 45uA 5.5V Operational Amplifier IC
687-OPA348AIDCKTG4
1MHz 45uA 5.5V Operational Amplifier IC 687-OPA348AIDCKTG4
1MHz Op Amp, 45uA, 1-Ch, 2.5-5.5V, CMOS, 70dB CMRR Product overview: OPA348AIDCKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 45uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 45uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA348AIDCKTG4 can be used for catalog matching and distributor lookup.

1MHz Op Amp, 45uA, 1-Ch, 2.5-5.5V, CMOS, 70dB CMRR Product overview: OPA348AIDCKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 45uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 45uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA348AIDCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA348AIDCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA348AIDCKTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA348AIDCKTG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKTG4 - 1084885-OPA348AIDCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKTG4
1084885-OPA348AIDCKTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKTG4 1084885-OPA348AIDCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1084885-OPA348AIDCKT G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1084885-OPA348AIDCKTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA348AIDCKTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA348AIDCKTG4
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA348AIDCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA348AIDCKTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA348AIDCKTG4
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA348AIDCKTG4
Instrumentation, OP Amps, Buffer Amps OPA348AIDCKTG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA348AIDCKTG4
Operational Amplifiers - Op Amps OPA348AIDCKTG4
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Single Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Single Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA348AIDCKTG4 687-OPA348AIDCKTG4 OPA348AIDCKTG4-ND 1084885-OPA348AIDCKTG4 OPA348AIDCKTG4 OPA348AIDCKTG4 OPA348AIDCKTG4 OPA348AIDCKTG4
Product Name OPA348 1MHz, 45uA, RRIO, Single Op Amp 1MHz 45uA 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKTG4 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 to 5.5 volts 2.1 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
3 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
View Details
Integrated Circuits (ICs) - Linear - Comparators - AMC22C12QDRQ1 - Acme Chip Technology Co., Limited
Specs
Supply Voltage (VS) 25 to 3 volts
Package Type 8-SOIC
Life Cycle Stage Active
View Details
2 suppliers