IC CMOS 2 CIRCUIT 20VQFN Product overview: OPA3S328RGRR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3S328RGRR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 20-VQFN (3.5x3.5)
CMOS Amplifier 2 Circuit Rail-to-Rail 20-VQFN (3.5x3.5)
CMOS Amplifier 2 Circuit Rail-to-Rail 20-VQFN (3.5x3.5)
Win Source Part Number: 1353861-OPA3S328RGRR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x3.5)
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 3.8mA (x2 Channels)
Current - Output / Channel: 63 mA
Number of Circuits: 2
Amplifier Type: CMOS
Slew Rate: 30V/µs
Gain Bandwidth Product: 40 MHz
Current - Input Bias: 0.2 pA
Voltage - Input Offset: 10 µV
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V
IC CMOS 2 CIRCUIT 20VQFN
IC CMOS 2 CIRCUIT 20VQFN
CMOS Amplifier 2 Circuit Rail-to-Rail 20-VQFN (3.5x3.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA3S328RGRR | 296-OPA3S328RGRRDKR-ND | 1353861-OPA3S328RGRR | OPA3S328RGRR | OPA3S328RGRR | OPA3S328RGRR |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5.5 volts | ||||
| Slew Rate | 30 V/µs | 30 V/µs | 30 V/µs | 3.00E-5 V/µs | 30 V/µs | |
| Bandwidth | 40 MHz | 40 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |