Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 888120-OPA2889IDR
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 2 Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA2889
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: OPA2889IDRG4, OPA2889IDRG4-ND
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
Dual 115MHz Op Amp, Voltage Feedback, 250V/µs Slew Rate, 8-SOIC Product overview: OPA2889IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 250V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 115MHz, 250V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2889IDR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
High Speed Operational Amplifiers Dual LoPwr Vltg Feed back Op Amp
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2889IDR | 888120-OPA2889IDR | OPA2889IDR | 687-OPA2889IDR | OPA2889IDR-ND | OPA2889IDR | OPA2889IDR | OPA2889IDR | OPA2889IDR |
| Product Name | OPA2889 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2889IDR | Dual 115MHz 250V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 2.6 to 12 volts | 2.6 to 12 volts | 2.6 volts | ||||||
| VOS | 5 millivolts | 1.5 millivolts | |||||||
| Quiescent Current (IQ) | 460 microamps |