The OPA363IDRG4 is a high-performance, single-supply operational amplifier designed for low-voltage applications. It operates within a supply range of 1.8 V to 5.5 V and features a bandwidth of 7 MHz, making it suitable for various signal conditioning tasks. The amplifier boasts a common-mode rejection ratio (CMRR) of 90 dB and a slew rate of 5 V/µs, ensuring reliable performance in demanding environments. With a maximum offset voltage of 500 µV and a quiescent current of 750 µA per channel, it is optimized for battery-powered systems. The device also includes a shutdown mode that reduces current consumption to less than 1 µA, enhancing energy efficiency. The OPA363IDRG4 is available in a compact SOT-23 package, making it ideal for space-constrained applications.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA363IDRG4-ND | OPA363IDRG4 | OPA363IDRG4 | OPA363IDRG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | |
| Slew Rate | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |