Texas Instruments OPA364 1.8V, High CMR, RRIO Op Amp OPA364AID

Description
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA364 1.8V, High CMR, RRIO Op Amp - OPA364AID - Texas Instruments
Dallas, TX, United States
OPA364 1.8V, High CMR, RRIO Op Amp
OPA364AID
OPA364 1.8V, High CMR, RRIO Op Amp OPA364AID
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125

1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
7MHz 5.5V SOIC Operational Amplifier IC
687-OPA364AID
7MHz 5.5V SOIC Operational Amplifier IC 687-OPA364AID
1-Ch Op Amp, 7MHz, 1.8-5.5V, 74dB CMRR, 8-SOIC Product overview: OPA364AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364AID can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 7MHz, 1.8-5.5V, 74dB CMRR, 8-SOIC Product overview: OPA364AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364AID - 1233679-OPA364AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364AID
1233679-OPA364AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364AID 1233679-OPA364AID
Manufacturer: Texas Instruments Win Source Part Number: 1233679-OPA364AID Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233679-OPA364AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
 - OPA364AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13884-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13884-5-ND
Instrumentation, Op Amps, Buffer Amps 296-13884-5-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA364AID
Operational Amplifiers - Op Amps OPA364AID
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA364AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA364AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA364AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA364AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA364AID
Instrumentation, OP Amps, Buffer Amps OPA364AID
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA364AID 687-OPA364AID 1233679-OPA364AID OPA364AID 296-13884-5-ND OPA364AID OPA364AID OPA364AID
Product Name OPA364 1.8V, High CMR, RRIO Op Amp 7MHz 5.5V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364AID Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 1.8 volts
VOS 0.5000 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124M Quadruple Operational Amplifier - 7704301DA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HPA00088I-14DR - 1012824-HPA00088I-14DR - Win Source Electronics
Specs
Standards RoHS
GBW 2080 MHz
Bandwidth 2080 MHz
View Details
2 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF12800AIPWPG4 - 1050033-BUF12800AIPWPG4 - Win Source Electronics
Specs
Standards RoHS
Source Current (IS) 9 milliamps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
TLV2252AM Low Voltage Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566603QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 125 microamps
View Details